Novatek Microelectronics Corp., Ltd. Connectors,Interconnects NSIP8941W1-DSWR

Description
Category: Connectors,Interconn ects Mfr: TE Connectivity Aerospace, Defense and Marine Packaging: Bulk Part Status: Obsolete Technology: Wirewound Type: Header, Male Pins, Shrouded (4 Side) Voltage - Isolation: 1kV (1000V) Common Mode Transient Immunity (Min): 5kV/μs Data Rate: 420Mbps Propagation Delay tpLH / tpHL (Max): 180ns, 120ns
Request a Quote Datasheet
Description
Category: Connectors,Interconn ects Mfr: TE Connectivity Aerospace, Defense and Marine Packaging: Bulk Part Status: Obsolete Technology: Wirewound Type: Header, Male Pins, Shrouded (4 Side) Voltage - Isolation: 1kV (1000V) Common Mode Transient Immunity (Min): 5kV/μs Data Rate: 420Mbps Propagation Delay tpLH / tpHL (Max): 180ns, 120ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Category: Connectors,Interconn ects Mfr: TE Connectivity Aerospace, Defense and Marine Packaging: Bulk Part Status: Obsolete Technology: Wirewound Type: Header, Male Pins, Shrouded (4 Side) Voltage - Isolation: 1kV (1000V) Common Mode Transient Immunity (Min): 5kV/μs Data Rate: 420Mbps Propagation Delay tpLH / tpHL (Max): 180ns, 120ns

Category: Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine
Packaging: Bulk
Part Status: Obsolete
Technology: Wirewound
Type: Header, Male Pins, Shrouded (4 Side)
Voltage - Isolation: 1kV (1000V)
Common Mode Transient Immunity (Min): 5kV/μs
Data Rate: 420Mbps
Propagation Delay tpLH / tpHL (Max): 180ns, 120ns

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products