Novatek Microelectronics Corp., Ltd. Rf Antenna HD800B

Description
Product overview: HD800B from NOVATEK is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-HD800B can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: HD800B from NOVATEK is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-HD800B can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rf Antenna - 875-HD800B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-HD800B
Rf Antenna 875-HD800B
Product overview: HD800B from NOVATEK is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-HD800B can be used for catalog matching and distributor lookup.

Product overview: HD800B from NOVATEK is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-HD800B can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
RF Antennas - HD800B
HD800B
RF Antennas - HD800B HD800B
Manufacturer: NOVATEK Win Source Part Number: 273819-HD800B Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: NOVATEK
Win Source Part Number: 273819-HD800B
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Antennas Antennas
Product Number 875-HD800B HD800B
Product Name Rf Antenna RF Antennas - HD800B
Applications RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

3G 10dBi Spring Magnetic Antenna With RG174 Cable (L-3mtr) + SMA Male St. Connector - ET-WC10M-1L3-SMS-S11 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 824.0 to 2690.0 MHz
Gain 10 dB
Form Factor / Mounting External
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details