Novaflex Group Uni-OIL™ High Temp Composite Hose Uni-OIL 250 H

Description
Novaflex Uni-Oil™ 300 HT is a high temperature version of the standard Uni-Oil™ petroleum composite hose. This high temperature composite hose can handle maximum operating temperatures of 300°F (149°C). The hose design uses a composite of temperature resistant materials and is rated for use with a wide range of petroleum products. Operating Temperature: -40°F to +300°F
Description
Novaflex Uni-Oil™ 300 HT is a high temperature version of the standard Uni-Oil™ petroleum composite hose. This high temperature composite hose can handle maximum operating temperatures of 300°F (149°C). The hose design uses a composite of temperature resistant materials and is rated for use with a wide range of petroleum products. Operating Temperature: -40°F to +300°F

Suppliers

Company
Product
Description
Supplier Links
Uni-OIL™  High Temp Composite Hose - Uni-OIL 250 H - Novaflex Group
Richmond Hill, Ontario, Canada
Uni-OIL™ High Temp Composite Hose
Uni-OIL 250 H
Uni-OIL™ High Temp Composite Hose Uni-OIL 250 H
Novaflex Uni-Oil™ 300 HT is a high temperature version of the standard Uni-Oil™ petroleum composite hose. This high temperature composite hose can handle maximum operating temperatures of 300°F (149°C). The hose design uses a composite of temperature resistant materials and is rated for use with a wide range of petroleum products. Operating Temperature: -40°F to +300°F

Novaflex Uni-Oil™ 300 HT is a high temperature version of the standard Uni-Oil™ petroleum composite hose.

This high temperature composite hose can handle maximum operating temperatures of 300°F (149°C). The hose design uses a composite of temperature resistant materials and is rated for use with a wide range of petroleum products.

Operating Temperature: -40°F to +300°F

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number Uni-OIL 250 H
Product Name Uni-OIL™ High Temp Composite Hose
Product Form Assembly
I.D. 1.000 to 4.000 inch (25.4 to 102 mm)
O.D. 1.500 to 4.500 inch (38.1 to 114 mm)
Working Pressure 250 psi (176 m H2O)
Burst Pressure 1000 psi (704 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Tubing - 60209 - Jergens, Inc.
Specs
Product Form Hose
Material Low Carbon Soft Tube
Application Hydraulics
View Details
Armtex® Attack™ 25 ft Available Lengths, 3 in. Size, and NST Coupling Type Purple Lightweight Lined Fire Hose|Master File - AA300P025-NH250 - Kuriyama of America, Inc.
Specs
Product Form Hose
O.D. 3.000 inch (76.2 mm)
Weight 0.6 lbs/ft (0.9226 g/mm)
View Details
SAE J517 100R13-24 Six Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose - R132401 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 1.516 inch (38.5 mm)
O.D. 2.244 inch (57 mm)
View Details