Uni-FLON™ Special Chemical Service Hose
Built to meet the demands of today’s highly aggressive media. Superior chemical resistance is achieved with a Teflon® PTFE, inner liner, reinforced with multiple plies of polyester and polypropylene films.
Operating Temperature: -40°F to +212°F / -40°C to 100°C
Uni-FLON™ SG
S-316SS Stainless Steel - Inner Helix
G-High Tensile Galvanized Carbon Steel Outer Helix
Uni-FLON™ SS
S-316SS Stainless - Inner Helix
S-316SS Stainless - Outer Helix
Uni-FLON™ PS
P-Polypropylene coated - Inner Helix
S-316SS Stainless - Outer Helix
Uni-FLON™ PG
P-Polypropylene coated - Inner Helix
G-High Tensile Galvanized Carbon Steel Outer Helix
Cover: Blue
| Novaflex Group | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Uni-FLON |
| Product Name | Uni-FLON Special Chemical Service Hose |
| Product Form | Assembly |
| I.D. | 1.000 to 8.000 inch (25.4 to 203 mm) |
| Weight | 0.6 to 11.0 lbs/ft (0.8929 to 16.37 g/mm) |
| Minimum Bend Radius | 4 to 30 inch (104 to 762 mm) |
| Working Pressure | 250 psi (176 m H2O) |