Novaflex Group Biodiesel and Ethanol Service - Composite Hose Uni-Bio Fuel 101

Description
Uni-BioFuel 100, a special alternative fuel composite hose designed to handle all grades of Bio-Diesel including 100% B100 neat bio-diesel and E85 - 85% ethanol fuel blends. Uni-BioFuel composite hoses are built with a specialized combination of high performance films and fabrics designed to handle today’s fully concentrated alternative fuels. Uni-BioFuel 100 Composite Hose G-High Tensile Galvanized Carbon Steel Inner Helix G-High Tensile Galvanized Carbon Steel Outer Helix Operating Temperature: -40ºF to +212ºF / -40ºC to +100ºC (intermittent, transfer service 250°F) Maximum Length: 100 feet (Stainless Steel inner wire available)
Description
Uni-BioFuel 100, a special alternative fuel composite hose designed to handle all grades of Bio-Diesel including 100% B100 neat bio-diesel and E85 - 85% ethanol fuel blends. Uni-BioFuel composite hoses are built with a specialized combination of high performance films and fabrics designed to handle today’s fully concentrated alternative fuels. Uni-BioFuel 100 Composite Hose G-High Tensile Galvanized Carbon Steel Inner Helix G-High Tensile Galvanized Carbon Steel Outer Helix Operating Temperature: -40ºF to +212ºF / -40ºC to +100ºC (intermittent, transfer service 250°F) Maximum Length: 100 feet (Stainless Steel inner wire available)

Suppliers

Company
Product
Description
Supplier Links
Biodiesel and Ethanol Service - Composite Hose - Uni-Bio Fuel 101 - Novaflex Group
Richmond Hill, Ontario, Canada
Biodiesel and Ethanol Service - Composite Hose
Uni-Bio Fuel 101
Biodiesel and Ethanol Service - Composite Hose Uni-Bio Fuel 101
Uni-BioFuel 100, a special alternative fuel composite hose designed to handle all grades of Bio-Diesel including 100% B100 neat bio-diesel and E85 - 85% ethanol fuel blends. Uni-BioFuel composite hoses are built with a specialized combination of high performance films and fabrics designed to handle today’s fully concentrated alternative fuels. Uni-BioFuel 100 Composite Hose G-High Tensile Galvanized Carbon Steel Inner Helix G-High Tensile Galvanized Carbon Steel Outer Helix Operating Temperature: -40ºF to +212ºF / -40ºC to +100ºC (intermittent, transfer service 250°F) Maximum Length: 100 feet (Stainless Steel inner wire available)

Uni-BioFuel 100, a special alternative fuel composite hose designed to handle all grades of Bio-Diesel including 100% B100 neat bio-diesel and E85 - 85% ethanol fuel blends. Uni-BioFuel composite hoses are built with a specialized combination of high performance films and fabrics designed to handle today’s fully concentrated alternative fuels.
Uni-BioFuel 100 Composite Hose
G-High Tensile Galvanized Carbon Steel Inner Helix G-High Tensile Galvanized Carbon Steel Outer Helix Operating Temperature: -40ºF to +212ºF / -40ºC to +100ºC (intermittent, transfer service 250°F)
Maximum Length: 100 feet
(Stainless Steel inner wire available)

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number Uni-Bio Fuel 101
Product Name Biodiesel and Ethanol Service - Composite Hose
Product Form Hose
Temperature Range -40 to 212 F (-40 to 100 C)
Material Metal; Carbon / Alloy Steel
Unlock Full Specs
to access all available technical data

Similar Products

NewFlex Spiral Reinforced PVC Suction Hose - 1200640 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 3.000 inch (76.2 mm)
O.D. 3.438 inch (87.33 mm)
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hydraulic Hoses - Standard Hoses - H SOU Code H 10 SOU - 5611100572110 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details