Novaflex Group Heavy Duty Vacuum Hose - Novaflex TPU TPUVAC

Description
All extruded construction, light weight alternative to cumbersome rubber hose. Designed specifically for transfer of abrasive materials under vacuum. Applications Storage tanks barges and tankers including underwater applications in aquaculture; hatchery, pen transfer, stream release, dewatering. Construction Product code: 9SFTPUX__FV Material: Extruded polyurethane rigid PVC helix wall. Diameters: 4” to 14” Weight: 6” diam.=2.5 lbs./ft Lengths: 50 ft lengths Temperature range: -50°F to +200°F Colour: Extruded Transparent Blue TPU Rated for full vacuum Available with copper static wire
Description
All extruded construction, light weight alternative to cumbersome rubber hose. Designed specifically for transfer of abrasive materials under vacuum. Applications Storage tanks barges and tankers including underwater applications in aquaculture; hatchery, pen transfer, stream release, dewatering. Construction Product code: 9SFTPUX__FV Material: Extruded polyurethane rigid PVC helix wall. Diameters: 4” to 14” Weight: 6” diam.=2.5 lbs./ft Lengths: 50 ft lengths Temperature range: -50°F to +200°F Colour: Extruded Transparent Blue TPU Rated for full vacuum Available with copper static wire

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Vacuum Hose - Novaflex TPU - TPUVAC - Novaflex Group
Richmond Hill, Ontario, Canada
Heavy Duty Vacuum Hose - Novaflex TPU
TPUVAC
Heavy Duty Vacuum Hose - Novaflex TPU TPUVAC
All extruded construction, light weight alternative to cumbersome rubber hose. Designed specifically for transfer of abrasive materials under vacuum. Applications Storage tanks barges and tankers including underwater applications in aquaculture; hatchery, pen transfer, stream release, dewatering. Construction Product code: 9SFTPUX__FV Material: Extruded polyurethane rigid PVC helix wall. Diameters: 4” to 14” Weight: 6” diam.=2.5 lbs./ft Lengths: 50 ft lengths Temperature range: -50°F to +200°F Colour: Extruded Transparent Blue TPU Rated for full vacuum Available with copper static wire

All extruded construction, light weight alternative to cumbersome rubber hose. Designed specifically for transfer of abrasive materials under vacuum.
Applications
Storage tanks barges and tankers including underwater applications in aquaculture; hatchery, pen transfer, stream release, dewatering.
Construction
Product code: 9SFTPUX__FV
Material: Extruded polyurethane rigid PVC helix wall.
Diameters: 4” to 14”
Weight: 6” diam.=2.5 lbs./ft
Lengths: 50 ft lengths
Temperature range: -50°F to +200°F
Colour: Extruded Transparent Blue TPU
Rated for full vacuum
Available with copper static wire

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number TPUVAC
Product Name Heavy Duty Vacuum Hose - Novaflex TPU
Product Form Hose
I.D. 4.000 to 8.000 inch (102 to 203 mm)
O.D. 4.450 to 8.850 inch (113 to 225 mm)
Weight 1.7 to 3.4 lbs/ft (2.47 to 5.06 g/mm)
Minimum Bend Radius 10 to 14 inch (241 to 356 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylobrade® Push-On Braid Reinforced Opaque Hose - 4310110 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.510 inch (12.95 mm)
O.D. 0.750 inch (19.05 mm)
View Details
Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hydraulic Hoses - Extension Hoses VL SOU 100.572.301 - 5611100572301 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details