Novaflex Group Static Conductor Material Handling Hose Static Conductor

Description
A flexible conductive hose designed to allow for safe grounding during wet and dry material transfer operations. This hose is lightweight with a smooth interior for optimum flow. Applications Agricultural clean up, grain and seeds, etc Wood chipping/leaf collection Pellet and powder transfer Coal dust evacuation Construction: Product code: 9NFSCAP Material: TPR copolymer with rigid plastic external scuff guard Diameters: 2” to 6” Bend radius: 4” I.D. = 4.25” Weight per/ft: 4”=1.4lbs Lengths: 2” to 4” 100 ft, 6” - 50 ft Temperature Range: -40°F to 200°F Colour: Red with Black scuff guard Conductivity of hose should be tested regularly. Test with OHMS meter using conductive fittings inserted into each end of hose.
Description
A flexible conductive hose designed to allow for safe grounding during wet and dry material transfer operations. This hose is lightweight with a smooth interior for optimum flow. Applications Agricultural clean up, grain and seeds, etc Wood chipping/leaf collection Pellet and powder transfer Coal dust evacuation Construction: Product code: 9NFSCAP Material: TPR copolymer with rigid plastic external scuff guard Diameters: 2” to 6” Bend radius: 4” I.D. = 4.25” Weight per/ft: 4”=1.4lbs Lengths: 2” to 4” 100 ft, 6” - 50 ft Temperature Range: -40°F to 200°F Colour: Red with Black scuff guard Conductivity of hose should be tested regularly. Test with OHMS meter using conductive fittings inserted into each end of hose.

Suppliers

Company
Product
Description
Supplier Links
Static Conductor Material Handling Hose - Static Conductor - Novaflex Group
Richmond Hill, Ontario, Canada
Static Conductor Material Handling Hose
Static Conductor
Static Conductor Material Handling Hose Static Conductor
A flexible conductive hose designed to allow for safe grounding during wet and dry material transfer operations. This hose is lightweight with a smooth interior for optimum flow. Applications Agricultural clean up, grain and seeds, etc Wood chipping/leaf collection Pellet and powder transfer Coal dust evacuation Construction: Product code: 9NFSCAP Material: TPR copolymer with rigid plastic external scuff guard Diameters: 2” to 6” Bend radius: 4” I.D. = 4.25” Weight per/ft: 4”=1.4lbs Lengths: 2” to 4” 100 ft, 6” - 50 ft Temperature Range: -40°F to 200°F Colour: Red with Black scuff guard Conductivity of hose should be tested regularly. Test with OHMS meter using conductive fittings inserted into each end of hose.

A flexible conductive hose designed to allow for safe grounding during wet and dry material transfer operations. This hose is lightweight with a smooth interior for optimum flow.
Applications Agricultural clean up, grain and seeds, etc Wood chipping/leaf collection Pellet and powder transfer Coal dust evacuation
Construction:
Product code: 9NFSCAP
Material: TPR copolymer with rigid plastic external scuff guard
Diameters: 2” to 6”
Bend radius: 4” I.D. = 4.25”
Weight per/ft: 4”=1.4lbs
Lengths: 2” to 4” 100 ft, 6” - 50 ft
Temperature Range: -40°F to 200°F
Colour: Red with Black scuff guard
Conductivity of hose should be tested regularly.
Test with OHMS meter using conductive fittings inserted into each end of hose.

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number Static Conductor
Product Name Static Conductor Material Handling Hose
Product Form Hose
I.D. 2.000 to 6.000 inch (50.8 to 152 mm)
Weight ? to 1.4 lbs/ft (? to 2.08 g/mm)
Minimum Bend Radius 4 to 4 inch (102 to 108 mm)
Temperature Range -40 to 200 F (-40 to 93.33 C)
Unlock Full Specs
to access all available technical data

Similar Products

Nylobrade® NSF Listed Braid Reinforced PVC Hose - 1000076 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.125 inch (3.17 mm)
O.D. 0.315 inch (8 mm)
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hydraulic Hoses - Extension Hoses VL SOU 100.572.302 - 5611100572302 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details