Novaflex Group Uni-Chem Standard Chemical Service - Composite Hose SCS

Description
Uni-Chem™ Standard Chemical Service - PG, PS, SG & SS Composite Hose Specifically designed for in-plant liquid transfer operations as well as tank truck delivery and rail car loading. These hoses offer supreme flexibility in comparison to rubber hoses. This flexibility aids operators when handling both charged and uncharged hoses. Constructed with multiple plies of polypropylene films and polyester vapor barrier, these hoses can be operated at positive pressure or full suction. Uni-Chem™ PG, PS P-Polypropylene Coated Steel Inner Helix G-High Tensile Galvanized Carbon Steel Outer Helix or S-316 Stainless Steel - Outer Helix Uni-Chem™ SG, SS S-316 Stainless Steel - Inner Helix G-High Tensile Galvanized Carbon Steel Outer Helix or S-316 Stainless Steel - Outer Helix Operating Temperature: -40°F to +212°F / -40°C to 100°C Cover: Grey
Description
Uni-Chem™ Standard Chemical Service - PG, PS, SG & SS Composite Hose Specifically designed for in-plant liquid transfer operations as well as tank truck delivery and rail car loading. These hoses offer supreme flexibility in comparison to rubber hoses. This flexibility aids operators when handling both charged and uncharged hoses. Constructed with multiple plies of polypropylene films and polyester vapor barrier, these hoses can be operated at positive pressure or full suction. Uni-Chem™ PG, PS P-Polypropylene Coated Steel Inner Helix G-High Tensile Galvanized Carbon Steel Outer Helix or S-316 Stainless Steel - Outer Helix Uni-Chem™ SG, SS S-316 Stainless Steel - Inner Helix G-High Tensile Galvanized Carbon Steel Outer Helix or S-316 Stainless Steel - Outer Helix Operating Temperature: -40°F to +212°F / -40°C to 100°C Cover: Grey

Suppliers

Company
Product
Description
Supplier Links
Uni-Chem Standard Chemical Service - Composite Hose - SCS - Novaflex Group
Richmond Hill, Ontario, Canada
Uni-Chem Standard Chemical Service - Composite Hose
SCS
Uni-Chem Standard Chemical Service - Composite Hose SCS
Uni-Chem™ Standard Chemical Service - PG, PS, SG & SS Composite Hose Specifically designed for in-plant liquid transfer operations as well as tank truck delivery and rail car loading. These hoses offer supreme flexibility in comparison to rubber hoses. This flexibility aids operators when handling both charged and uncharged hoses. Constructed with multiple plies of polypropylene films and polyester vapor barrier, these hoses can be operated at positive pressure or full suction. Uni-Chem™ PG, PS P-Polypropylene Coated Steel Inner Helix G-High Tensile Galvanized Carbon Steel Outer Helix or S-316 Stainless Steel - Outer Helix Uni-Chem™ SG, SS S-316 Stainless Steel - Inner Helix G-High Tensile Galvanized Carbon Steel Outer Helix or S-316 Stainless Steel - Outer Helix Operating Temperature: -40°F to +212°F / -40°C to 100°C Cover: Grey

Uni-Chem™ Standard Chemical Service - PG, PS, SG & SS Composite Hose
Specifically designed for in-plant liquid transfer operations as well as tank truck delivery and rail car loading. These hoses offer supreme flexibility in comparison to rubber hoses. This flexibility aids operators when handling both charged and uncharged hoses. Constructed with multiple plies of polypropylene films and polyester vapor barrier, these hoses can be operated at positive pressure or full suction.
Uni-Chem™ PG, PS
P-Polypropylene Coated Steel Inner Helix
G-High Tensile Galvanized Carbon Steel Outer Helix or
S-316 Stainless Steel - Outer Helix
Uni-Chem™ SG, SS
S-316 Stainless Steel - Inner Helix
G-High Tensile Galvanized Carbon Steel Outer Helix or
S-316 Stainless Steel - Outer Helix
Operating Temperature: -40°F to +212°F / -40°C to 100°C
Cover: Grey

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number SCS
Product Name Uni-Chem Standard Chemical Service - Composite Hose
Product Form Assembly
I.D. 1.000 to 8.000 inch (25.4 to 203 mm)
O.D. 1.500 to 9.400 inch (38.1 to 239 mm)
Weight 0.6 to 11.0 lbs/ft (0.8631 to 16.37 g/mm)
Minimum Bend Radius 4 to 30 inch (102 to 762 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Vardex® Steel Wire Reinforced PVC Hose - 1400364 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 1.500 inch (38.1 mm)
O.D. 1.909 inch (48.49 mm)
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details
Microbore Hose Assembly, Test 20 -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hydraulic Hoses - Extension Hoses VL SOU 100.572.301 - 5611100572301 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details