Novaflex Group Uni-Chem Pump-Flex Composite Hose Pumpflex Hose

Description
Novaflex Pump-Flex Composite Hose is specifically designed for the Pump Rental Industry. This suction & discharge composite hose provides extreme flexibility, light-weight handling and excellent service life. Excellent for the transfer of water, dirty oily water and light chemicals. (Consult Novaflex Chemical resistance chart for chemical compatibility before use). *Not for use in Marine Dock, Crude oil, Bunker oil, or heavy viscous product applications. For these applications, contact Novaflex. Advantages: Crimped couplings Absorbs pump pulsations Less manpower to install than rubber hose, due to composite construction Easy to package for shipping & storage Standard lengths: 10 ft & 20 ft Construction: Operating temperature: 200°F / 93°C Lengths: 10ft & 20ft
Description
Novaflex Pump-Flex Composite Hose is specifically designed for the Pump Rental Industry. This suction & discharge composite hose provides extreme flexibility, light-weight handling and excellent service life. Excellent for the transfer of water, dirty oily water and light chemicals. (Consult Novaflex Chemical resistance chart for chemical compatibility before use). *Not for use in Marine Dock, Crude oil, Bunker oil, or heavy viscous product applications. For these applications, contact Novaflex. Advantages: Crimped couplings Absorbs pump pulsations Less manpower to install than rubber hose, due to composite construction Easy to package for shipping & storage Standard lengths: 10 ft & 20 ft Construction: Operating temperature: 200°F / 93°C Lengths: 10ft & 20ft

Suppliers

Company
Product
Description
Supplier Links
Uni-Chem Pump-Flex Composite Hose - Pumpflex Hose - Novaflex Group
Richmond Hill, Ontario, Canada
Uni-Chem Pump-Flex Composite Hose
Pumpflex Hose
Uni-Chem Pump-Flex Composite Hose Pumpflex Hose
Novaflex Pump-Flex Composite Hose is specifically designed for the Pump Rental Industry. This suction & discharge composite hose provides extreme flexibility, light-weight handling and excellent service life. Excellent for the transfer of water, dirty oily water and light chemicals. (Consult Novaflex Chemical resistance chart for chemical compatibility before use). *Not for use in Marine Dock, Crude oil, Bunker oil, or heavy viscous product applications. For these applications, contact Novaflex. Advantages: Crimped couplings Absorbs pump pulsations Less manpower to install than rubber hose, due to composite construction Easy to package for shipping & storage Standard lengths: 10 ft & 20 ft Construction: Operating temperature: 200°F / 93°C Lengths: 10ft & 20ft

Novaflex Pump-Flex Composite Hose is specifically designed for the Pump Rental Industry. This suction & discharge composite hose provides extreme flexibility, light-weight handling and excellent service life. Excellent for the transfer of water, dirty oily water and light chemicals. (Consult Novaflex Chemical resistance chart for chemical compatibility before use).
*Not for use in Marine Dock, Crude oil, Bunker oil, or heavy viscous product applications. For these applications, contact Novaflex.
Advantages: Crimped couplings Absorbs pump pulsations Less manpower to install than rubber hose, due to composite construction
Easy to package for shipping & storage Standard lengths: 10 ft & 20 ft
Construction:
Operating temperature: 200°F / 93°C
Lengths: 10ft & 20ft

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number Pumpflex Hose
Product Name Uni-Chem Pump-Flex Composite Hose
Product Form Hose
Temperature Range ? to 200 F (? to 93.33 C)
Media Chemicals; Discharge / Exhaust; Oil/Fuel; Water
Unlock Full Specs
to access all available technical data

Similar Products

Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details
Hose, Poly Lift Line, 3/8
Specs
Product Form Assembly
O.D. 0.375 inch (9.52 mm)
Working Pressure 60 psi (42.23 m H2O)
View Details
SAE J517 100R15-16 Four Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose - R151601 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 1.012 inch (25.7 mm)
O.D. 1.461 inch (37.1 mm)
View Details