Novaflex AF Liner. A low pressure hose, designed to be extremely lightweight, but offer high flexibility and abrasion resistance in vacuum and discharge applications.Constru
| Novaflex Group | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Novaflex AF Liner |
| Product Name | Lightweight Material Handling Hose |
| Product Form | Hose |
| I.D. | 2.000 to 12.000 inch (50.8 to 305 mm) |
| Weight | 0.9 to 6.2 lbs/ft (1.41 to 9.15 g/mm) |
| Minimum Bend Radius | 10 to 60 inch (254 to 1524 mm) |
| Working Pressure | 8 to 30 psi (5.63 to 21.11 m H2O) |