Novaflex 7013. Crush Resistant Rock Dust Hose. Recommended for conveying rock dust from blowing machines in coals mines. Meets MSHA requirements. Hose will rebound when crushed by equipment or run over by rubber wheels. Highly recommended for service where heavy abuse is expected. Plastic rod maintains open I.D. open in tight bends.
Construction:
Tube: Abrasion resistant, static-conductive.
Reinforcement: Helical plastic rod between 2 plies of fabric.
Cover: Black flame resistant, corrugated.
Length: 50 ft. Ends: Soft cuffs
Temperature Range: -30°F to +180°F
| Novaflex Group | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Novaflex 7013 |
| Product Name | Crush Resistant Rock Dust Hose |
| Product Form | Hose |
| I.D. | 1.500 to 2.500 inch (38.1 to 63.5 mm) |
| O.D. | 1.880 to 2.880 inch (47.75 to 73.15 mm) |
| Weight | 0.6 to 1.0 lbs/ft (0.8929 to 1.49 g/mm) |
| Minimum Bend Radius | 8 to 10 inch (203 to 254 mm) |