Novaflex Group Mining Conduit Hose (Non Reinforced) Novaflex 7005

Description
Rubber Mining Conduit Hose (Non Reinforced). Recommended for electrical cable protection in mines and on mining equipment. Meets MSHA 2G-1C-34/3 flame-resistant requirements and is non-conductive. Construction maintains open I.D. for easy application. Construction: Tube: Black synthetic rubber Cover: Black synthetic rubber Length: 50 ft. Ends: Plain. Temperature Range: -45°F to +200°F CAUTION: Not to be used as an insulator.
Description
Rubber Mining Conduit Hose (Non Reinforced). Recommended for electrical cable protection in mines and on mining equipment. Meets MSHA 2G-1C-34/3 flame-resistant requirements and is non-conductive. Construction maintains open I.D. for easy application. Construction: Tube: Black synthetic rubber Cover: Black synthetic rubber Length: 50 ft. Ends: Plain. Temperature Range: -45°F to +200°F CAUTION: Not to be used as an insulator.

Suppliers

Company
Product
Description
Supplier Links
Mining Conduit Hose (Non Reinforced) - Novaflex 7005 - Novaflex Group
Richmond Hill, Ontario, Canada
Mining Conduit Hose (Non Reinforced)
Novaflex 7005
Mining Conduit Hose (Non Reinforced) Novaflex 7005
Rubber Mining Conduit Hose (Non Reinforced). Recommended for electrical cable protection in mines and on mining equipment. Meets MSHA 2G-1C-34/3 flame-resistant requirements and is non-conductive. Construction maintains open I.D. for easy application. Construction: Tube: Black synthetic rubber Cover: Black synthetic rubber Length: 50 ft. Ends: Plain. Temperature Range: -45°F to +200°F CAUTION: Not to be used as an insulator.

Rubber Mining Conduit Hose (Non Reinforced). Recommended for electrical cable protection in mines and on mining equipment. Meets MSHA 2G-1C-34/3 flame-resistant requirements and is non-conductive. Construction maintains open I.D. for easy application.

Construction:

Tube: Black synthetic rubber

Cover: Black synthetic rubber

Length: 50 ft.

Ends: Plain.

Temperature Range: -45°F to +200°F

CAUTION: Not to be used as an insulator.

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number Novaflex 7005
Product Name Mining Conduit Hose (Non Reinforced)
Product Form Hose
I.D. 0.500 to 4.000 inch (12.7 to 102 mm)
O.D. 0.930 to 4.420 inch (23.62 to 112 mm)
Weight 0.3 to 1.9 lbs/ft (0.4762 to 2.78 g/mm)
Temperature Range -45 to 200 F (-42.78 to 93.33 C)
Unlock Full Specs
to access all available technical data

Similar Products

EN856 4SP-10 Four Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose - 4SP1001 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.642 inch (16.3 mm)
O.D. 1.102 inch (28 mm)
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details
Hose Assy, 1/4
Specs
Product Form Assembly
I.D. 0.250 inch (6.35 mm)
Working Pressure 120 psi (84.45 m H2O)
View Details