Novaflex Group Connoisseurs Brewery Discharge Hose Novaflex 6502

Description
The rubber Novaflex 6502 special construction hose provides maximum flexibility for ease of handling. The special smooth chlorobutyl bacteria resistant tube designed for non-oily products will not impart odor or taste. Construction: Tube: White chlorobutyl (non oily applications) Reinforcement: Multiple plies of polyester tire cord Cover: Red EPDM Length 100 ft Temperature Range: -40°F to +240°F (Cleaning In Place to 248°C) Not for continuous steam service, can be open end steam cleaned. Meets FDA, USDA and 3-A (Cert#1376). Meets or exceeds the requirement of the Canadian Food Inspection Agency (File:N267)
Description
The rubber Novaflex 6502 special construction hose provides maximum flexibility for ease of handling. The special smooth chlorobutyl bacteria resistant tube designed for non-oily products will not impart odor or taste. Construction: Tube: White chlorobutyl (non oily applications) Reinforcement: Multiple plies of polyester tire cord Cover: Red EPDM Length 100 ft Temperature Range: -40°F to +240°F (Cleaning In Place to 248°C) Not for continuous steam service, can be open end steam cleaned. Meets FDA, USDA and 3-A (Cert#1376). Meets or exceeds the requirement of the Canadian Food Inspection Agency (File:N267)

Suppliers

Company
Product
Description
Supplier Links
Connoisseurs Brewery Discharge Hose - Novaflex 6502 - Novaflex Group
Richmond Hill, Ontario, Canada
Connoisseurs Brewery Discharge Hose
Novaflex 6502
Connoisseurs Brewery Discharge Hose Novaflex 6502
The rubber Novaflex 6502 special construction hose provides maximum flexibility for ease of handling. The special smooth chlorobutyl bacteria resistant tube designed for non-oily products will not impart odor or taste. Construction: Tube: White chlorobutyl (non oily applications) Reinforcement: Multiple plies of polyester tire cord Cover: Red EPDM Length 100 ft Temperature Range: -40°F to +240°F (Cleaning In Place to 248°C) Not for continuous steam service, can be open end steam cleaned. Meets FDA, USDA and 3-A (Cert#1376). Meets or exceeds the requirement of the Canadian Food Inspection Agency (File:N267)

The rubber Novaflex 6502 special construction hose provides maximum flexibility for ease of handling. The special smooth chlorobutyl bacteria resistant tube designed for non-oily products will not impart odor or taste.
Construction:
Tube: White chlorobutyl (non oily applications)
Reinforcement: Multiple plies of polyester tire cord
Cover: Red EPDM
Length 100 ft
Temperature Range: -40°F to +240°F (Cleaning In Place to 248°C)
Not for continuous steam service, can be open end steam cleaned.
Meets FDA, USDA and 3-A (Cert#1376). Meets or exceeds the requirement of the Canadian Food Inspection Agency (File:N267)

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number Novaflex 6502
Product Name Connoisseurs Brewery Discharge Hose
Product Form Hose
I.D. 0.750 to 4.000 inch (19.05 to 102 mm)
O.D. 1.250 to 4.520 inch (31.75 to 115 mm)
Weight 0.4 to 2.3 lbs/ft (0.5952 to 3.39 g/mm)
Working Pressure 350 psi (246 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

SAE J517 100R16-05 Double Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose - R160501 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.315 inch (8 mm)
O.D. 0.587 inch (14.9 mm)
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details
Hose, 18
Specs
Product Form Assembly
I.D. 0.750 inch (19.05 mm)
O.D. 1.250 inch (31.75 mm)
View Details