Novaflex Group Connoisseurs Food & Beverage Hose Novaflex 6500

Description
The connoisseur line of food hose is designed to meet the food processing industries demanding applications. The rubber connoisseur is built in a variety of hose constructions utilizing a white chlorobutyl tube that will not impart taste or odor, for non-oily applications. This microbe resistant tube is built on stainless steel mandrels for cleanliness. Meets FDA, USDA, and 3-A Sanitary Standards Authorized (#1376). Resistant to CIP solutions. This ultra smooth microbe resistant tube is built on special stainless steel mandrels for cleanliness. Construction: Tube: White chlorobutyl (full vacuum - non oily applications) Reinforcement: Multiple plies of polyester tire cord with helix wire (microbe resistant) Cover: Grey EPDM Length: 100 ft Temperature Range: -40°F to +240°F (Cleaning In Place to 248°C) Not for continuous steam service, can be open end steam cleaned. Meets FDA, USDA & 3A sanitary standards Authorized #1376. Meets or exceeds the requirement of the Canadian Food Inspection Agency (File:N267)
Description
The connoisseur line of food hose is designed to meet the food processing industries demanding applications. The rubber connoisseur is built in a variety of hose constructions utilizing a white chlorobutyl tube that will not impart taste or odor, for non-oily applications. This microbe resistant tube is built on stainless steel mandrels for cleanliness. Meets FDA, USDA, and 3-A Sanitary Standards Authorized (#1376). Resistant to CIP solutions. This ultra smooth microbe resistant tube is built on special stainless steel mandrels for cleanliness. Construction: Tube: White chlorobutyl (full vacuum - non oily applications) Reinforcement: Multiple plies of polyester tire cord with helix wire (microbe resistant) Cover: Grey EPDM Length: 100 ft Temperature Range: -40°F to +240°F (Cleaning In Place to 248°C) Not for continuous steam service, can be open end steam cleaned. Meets FDA, USDA & 3A sanitary standards Authorized #1376. Meets or exceeds the requirement of the Canadian Food Inspection Agency (File:N267)

Suppliers

Company
Product
Description
Supplier Links
Connoisseurs Food & Beverage Hose - Novaflex 6500 - Novaflex Group
Richmond Hill, Ontario, Canada
Connoisseurs Food & Beverage Hose
Novaflex 6500
Connoisseurs Food & Beverage Hose Novaflex 6500
The connoisseur line of food hose is designed to meet the food processing industries demanding applications. The rubber connoisseur is built in a variety of hose constructions utilizing a white chlorobutyl tube that will not impart taste or odor, for non-oily applications. This microbe resistant tube is built on stainless steel mandrels for cleanliness. Meets FDA, USDA, and 3-A Sanitary Standards Authorized (#1376). Resistant to CIP solutions. This ultra smooth microbe resistant tube is built on special stainless steel mandrels for cleanliness. Construction: Tube: White chlorobutyl (full vacuum - non oily applications) Reinforcement: Multiple plies of polyester tire cord with helix wire (microbe resistant) Cover: Grey EPDM Length: 100 ft Temperature Range: -40°F to +240°F (Cleaning In Place to 248°C) Not for continuous steam service, can be open end steam cleaned. Meets FDA, USDA & 3A sanitary standards Authorized #1376. Meets or exceeds the requirement of the Canadian Food Inspection Agency (File:N267)

The connoisseur line of food hose is designed to meet the food processing industries demanding applications. The rubber connoisseur is built in a variety of hose constructions utilizing a white chlorobutyl tube that will not impart taste or odor, for non-oily applications. This microbe resistant tube is built on stainless steel mandrels for cleanliness. Meets FDA, USDA, and 3-A Sanitary Standards Authorized (#1376). Resistant to CIP solutions. This ultra smooth microbe resistant tube is built on special stainless steel mandrels for cleanliness.
Construction:
Tube: White chlorobutyl (full vacuum - non oily applications)
Reinforcement: Multiple plies of polyester tire cord with helix wire (microbe resistant)
Cover: Grey EPDM
Length: 100 ft
Temperature Range: -40°F to +240°F (Cleaning In Place to 248°C)
Not for continuous steam service, can be open end steam cleaned.
Meets FDA, USDA & 3A sanitary standards Authorized #1376. Meets or exceeds the requirement of the Canadian Food Inspection Agency (File:N267)

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number Novaflex 6500
Product Name Connoisseurs Food & Beverage Hose
Product Form Hose
I.D. 0.750 to 4.000 inch (19.05 to 102 mm)
O.D. 1.250 to 4.520 inch (31.75 to 115 mm)
Weight 0.4 to 2.0 lbs/ft (0.5952 to 2.95 g/mm)
Working Pressure 150 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Silbrade® Platinum – Platinum Cured Braid Reinforced Silicone Hose - 2921044 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.375 inch (9.52 mm)
O.D. 0.625 inch (15.87 mm)
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hydraulic Hoses - Extension Hoses VL SOU 100.572.315 - 5611100572315 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details