Novaflex Group EPDM Food Suction & Discharge Hose Novaflex 6400

Description
A rubber hose, recommended for the food transfer application that demands both flexibility and ruggedness with a clean white FDA grade tube. The food grade EPDM tube is odorless and tasteless for non-oily transfer applications. Excellent for suction and discharge applications. This ultra smooth microbe resistant tube is built on special stainless steel mandrels for cleanliness. Construction: Tube: FDA white EPDM (non oily transfer applications) Reinforcement: Multiple plies of polyester tire cord with wire helix Cover: Grey EPDM Length: 100ft Temperature Range: -40°F to +225°F Not for continuous steam service Non-stock orders - (other color hose covers white, green, red, yellow, blue, orange black, purple) are available and require a 400ft minimum order per I.D. Meets or exceeds the requirement of the Canadian Food Inspection Agency (File:N267)
Description
A rubber hose, recommended for the food transfer application that demands both flexibility and ruggedness with a clean white FDA grade tube. The food grade EPDM tube is odorless and tasteless for non-oily transfer applications. Excellent for suction and discharge applications. This ultra smooth microbe resistant tube is built on special stainless steel mandrels for cleanliness. Construction: Tube: FDA white EPDM (non oily transfer applications) Reinforcement: Multiple plies of polyester tire cord with wire helix Cover: Grey EPDM Length: 100ft Temperature Range: -40°F to +225°F Not for continuous steam service Non-stock orders - (other color hose covers white, green, red, yellow, blue, orange black, purple) are available and require a 400ft minimum order per I.D. Meets or exceeds the requirement of the Canadian Food Inspection Agency (File:N267)

Suppliers

Company
Product
Description
Supplier Links
EPDM Food Suction & Discharge Hose - Novaflex 6400 - Novaflex Group
Richmond Hill, Ontario, Canada
EPDM Food Suction & Discharge Hose
Novaflex 6400
EPDM Food Suction & Discharge Hose Novaflex 6400
A rubber hose, recommended for the food transfer application that demands both flexibility and ruggedness with a clean white FDA grade tube. The food grade EPDM tube is odorless and tasteless for non-oily transfer applications. Excellent for suction and discharge applications. This ultra smooth microbe resistant tube is built on special stainless steel mandrels for cleanliness. Construction: Tube: FDA white EPDM (non oily transfer applications) Reinforcement: Multiple plies of polyester tire cord with wire helix Cover: Grey EPDM Length: 100ft Temperature Range: -40°F to +225°F Not for continuous steam service Non-stock orders - (other color hose covers white, green, red, yellow, blue, orange black, purple) are available and require a 400ft minimum order per I.D. Meets or exceeds the requirement of the Canadian Food Inspection Agency (File:N267)

A rubber hose, recommended for the food transfer application that demands both flexibility and ruggedness with a clean white FDA grade tube. The food grade EPDM tube is odorless and tasteless for non-oily transfer applications. Excellent for suction and discharge applications. This ultra smooth microbe resistant tube is built on special stainless steel mandrels for cleanliness.
Construction:
Tube: FDA white EPDM (non oily transfer applications)
Reinforcement: Multiple plies of polyester tire cord with wire helix
Cover: Grey EPDM
Length: 100ft
Temperature Range: -40°F to +225°F
Not for continuous steam service
Non-stock orders - (other color hose covers white, green, red, yellow, blue, orange black, purple) are available and require a 400ft minimum order per I.D.
Meets or exceeds the requirement of the Canadian Food Inspection Agency (File:N267)

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number Novaflex 6400
Product Name EPDM Food Suction & Discharge Hose
Product Form Hose
I.D. 0.750 to 4.000 inch (19.05 to 102 mm)
O.D. 1.250 to 4.520 inch (31.75 to 115 mm)
Weight 0.4 to 2.0 lbs/ft (0.5952 to 2.95 g/mm)
Working Pressure 150 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

EN856 4SH-24 Four Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose - 4SH2401 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 1.516 inch (38.5 mm)
O.D. 2.106 inch (53.5 mm)
View Details
Vinyl Hose - VYH1-0804-CLT-050 - Clippard
Specs
Product Form Hose
I.D. 0.062 inch (1.57 mm)
O.D. 0.250 inch (6.35 mm)
View Details
Hydraulic Hoses - Standard Hoses - H SOU Code H 5 SOU - 5611100572105 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
Hose Pipe & Flexible Tubes - 1357847 - RS Components, Ltd.
Specs
I.D. 1.969 inch (50 mm)
O.D. 2.315 inch (58.8 mm)
Working Pressure 73 psi (51.04 m H2O)
View Details