Novaflex Group Food Suction & Discharge Hose Novaflex 6300

Description
A rubber hose, recommended for the food transfer application that demands both flexibility and ruggedness with a clean white FDA grade tube. The food grade nitrile tube is odorless and tasteless for those oily transfer applications. Excellent for suction and discharge applications. This ultra smooth microbe resistant tube is built on special stainless steel mandrels for cleanliness. Construction: Tube: FDA white nitrile Reinforcement: Multiple plies of polyester tire cord with helix wire Cover: Grey PVC nitrile Length: 100ft. Temperature Range: -40°F to +210°F Not for steam service Non-stock orders - (other color hose covers red, black, white) are available and require a 400ft minimum order per I.D. Meets FDA, USDA & 3A sanitary standards Authorized #1376. Meets or exceeds the requirement of the Canadian Food Inspection Agency (File:N267)
Description
A rubber hose, recommended for the food transfer application that demands both flexibility and ruggedness with a clean white FDA grade tube. The food grade nitrile tube is odorless and tasteless for those oily transfer applications. Excellent for suction and discharge applications. This ultra smooth microbe resistant tube is built on special stainless steel mandrels for cleanliness. Construction: Tube: FDA white nitrile Reinforcement: Multiple plies of polyester tire cord with helix wire Cover: Grey PVC nitrile Length: 100ft. Temperature Range: -40°F to +210°F Not for steam service Non-stock orders - (other color hose covers red, black, white) are available and require a 400ft minimum order per I.D. Meets FDA, USDA & 3A sanitary standards Authorized #1376. Meets or exceeds the requirement of the Canadian Food Inspection Agency (File:N267)

Suppliers

Company
Product
Description
Supplier Links
Food Suction & Discharge Hose - Novaflex 6300 - Novaflex Group
Richmond Hill, Ontario, Canada
Food Suction & Discharge Hose
Novaflex 6300
Food Suction & Discharge Hose Novaflex 6300
A rubber hose, recommended for the food transfer application that demands both flexibility and ruggedness with a clean white FDA grade tube. The food grade nitrile tube is odorless and tasteless for those oily transfer applications. Excellent for suction and discharge applications. This ultra smooth microbe resistant tube is built on special stainless steel mandrels for cleanliness. Construction: Tube: FDA white nitrile Reinforcement: Multiple plies of polyester tire cord with helix wire Cover: Grey PVC nitrile Length: 100ft. Temperature Range: -40°F to +210°F Not for steam service Non-stock orders - (other color hose covers red, black, white) are available and require a 400ft minimum order per I.D. Meets FDA, USDA & 3A sanitary standards Authorized #1376. Meets or exceeds the requirement of the Canadian Food Inspection Agency (File:N267)

A rubber hose, recommended for the food transfer application that demands both flexibility and ruggedness with a clean white FDA grade tube. The food grade nitrile tube is odorless and tasteless for those oily transfer applications. Excellent for suction and discharge applications.
This ultra smooth microbe resistant tube is built on special stainless steel mandrels for cleanliness.
Construction:
Tube: FDA white nitrile
Reinforcement: Multiple plies of polyester tire cord with helix wire
Cover: Grey PVC nitrile
Length: 100ft.
Temperature Range: -40°F to +210°F
Not for steam service
Non-stock orders - (other color hose covers red, black, white) are available and require a 400ft minimum order per
I.D.
Meets FDA, USDA & 3A sanitary standards Authorized #1376. Meets or exceeds the requirement of the Canadian Food Inspection Agency (File:N267)

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number Novaflex 6300
Product Name Food Suction & Discharge Hose
Product Form Hose
I.D. 0.750 to 4.000 inch (19.05 to 102 mm)
O.D. 1.250 to 4.520 inch (31.75 to 115 mm)
Weight 0.4 to 2.0 lbs/ft (0.5952 to 2.95 g/mm)
Working Pressure 150 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Low Pressure Air Hoses - 61107 - Jergens, Inc.
Specs
Product Form Hose
O.D. 0.250 inch (6.35 mm)
Application Pneumatic
View Details
Hydraulic Hoses - H1 SO Code H 3 SO - 5611100571103 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
SAE J517 100R17-12 Double Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose - R171202 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.764 inch (19.4 mm)
O.D. 1.102 inch (28 mm)
View Details
Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details