Novaflex Group Flour Discharge Hose Novaflex 6201

Description
A rubber hose, designed for the transfer of dry edible food products such as sugar, flour, beans etc. Construction: Tube: White FDA natural rubber. Reinforcement: Plies of polyester tire cord with static wire. Cover: Grey SBR high grade weather and abrasion resistant rubber Length: 100 ft. Temperature Range: Up to +160°F
Description
A rubber hose, designed for the transfer of dry edible food products such as sugar, flour, beans etc. Construction: Tube: White FDA natural rubber. Reinforcement: Plies of polyester tire cord with static wire. Cover: Grey SBR high grade weather and abrasion resistant rubber Length: 100 ft. Temperature Range: Up to +160°F

Suppliers

Company
Product
Description
Supplier Links
Flour Discharge Hose - Novaflex 6201 - Novaflex Group
Richmond Hill, Ontario, Canada
Flour Discharge Hose
Novaflex 6201
Flour Discharge Hose Novaflex 6201
A rubber hose, designed for the transfer of dry edible food products such as sugar, flour, beans etc. Construction: Tube: White FDA natural rubber. Reinforcement: Plies of polyester tire cord with static wire. Cover: Grey SBR high grade weather and abrasion resistant rubber Length: 100 ft. Temperature Range: Up to +160°F

A rubber hose, designed for the transfer of dry edible food products such as sugar, flour, beans etc.
Construction:
Tube: White FDA natural rubber.
Reinforcement: Plies of polyester tire cord with static wire.
Cover: Grey SBR high grade weather and abrasion resistant rubber
Length: 100 ft.
Temperature Range: Up to +160°F

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number Novaflex 6201
Product Name Flour Discharge Hose
I.D. 3.000 to 5.000 inch (76.2 to 127 mm)
O.D. 3.670 to 5.730 inch (93.22 to 146 mm)
Weight 1.9 to 3.4 lbs/ft (2.9 to 4.99 g/mm)
Working Pressure 100 psi (70.38 m H2O)
Temperature Range ? to 160 F (? to 71.11 C)
Unlock Full Specs
to access all available technical data

Similar Products

Stay Set Hose -  - EXAIR
Specs
Product Form Assembly
Material Thermoplastics
Media Air
View Details
Urebrade® Braid Reinforced Polyurethane Hose - 2200534 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 1.250 inch (31.75 mm)
O.D. 1.710 inch (43.43 mm)
View Details
Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details
Vinyl Hose - VYH1-0804-CLT-050 - Clippard
Specs
Product Form Hose
I.D. 0.062 inch (1.57 mm)
O.D. 0.250 inch (6.35 mm)
View Details