Novaflex Group Concrete Pumping Hose Novaflex 5785

Description
Novaflex 5785. Rubber Concrete Pumping Hose. High pressure hose designed to handle the pumping of concrete, plaster or grout mixture. All purpose cover provides excellent flexibility and wear resistance to abrasive slurries. Tube: Abrasion resistant static dissipating SBR Reinforcement: 4 plies polyester tire cord Cover: Black EPDM/SBR Length: 100 ft Temperature Range: -20°F to +160°F
Description
Novaflex 5785. Rubber Concrete Pumping Hose. High pressure hose designed to handle the pumping of concrete, plaster or grout mixture. All purpose cover provides excellent flexibility and wear resistance to abrasive slurries. Tube: Abrasion resistant static dissipating SBR Reinforcement: 4 plies polyester tire cord Cover: Black EPDM/SBR Length: 100 ft Temperature Range: -20°F to +160°F

Suppliers

Company
Product
Description
Supplier Links
Concrete Pumping Hose - Novaflex 5785 - Novaflex Group
Richmond Hill, Ontario, Canada
Concrete Pumping Hose
Novaflex 5785
Concrete Pumping Hose Novaflex 5785
Novaflex 5785. Rubber Concrete Pumping Hose. High pressure hose designed to handle the pumping of concrete, plaster or grout mixture. All purpose cover provides excellent flexibility and wear resistance to abrasive slurries. Tube: Abrasion resistant static dissipating SBR Reinforcement: 4 plies polyester tire cord Cover: Black EPDM/SBR Length: 100 ft Temperature Range: -20°F to +160°F

Novaflex 5785. Rubber Concrete Pumping Hose. High pressure hose designed to handle the pumping of concrete, plaster or grout mixture. All purpose cover provides excellent flexibility and wear resistance to abrasive slurries. Tube: Abrasion resistant static dissipating SBR Reinforcement: 4 plies polyester tire cord

Cover: Black EPDM/SBR

Length: 100 ft

Temperature Range: -20°F to +160°F

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number Novaflex 5785
Product Name Concrete Pumping Hose
Product Form Hose
I.D. 1.000 to 4.000 inch (25.4 to 102 mm)
O.D. 1.830 to 5.270 inch (46.48 to 134 mm)
Weight 0.8 to 4.0 lbs/ft (1.12 to 5.88 g/mm)
Working Pressure 400 to 800 psi (282 to 563 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Silbrade® Braid Reinforced Silicone Hose - 2900457 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.500 inch (12.7 mm)
O.D. 0.800 inch (20.32 mm)
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details
Microbore Hose Assembly, Test 20 -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hydraulic Hoses - Extension Hoses VL SOU 100.572.315 - 5611100572315 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details