Novaflex Group Black Low Pressure Conductive Steam Hose Novaflex 5510

Description
Novaflex 5510. Black Low Pressure Rubber Conductive Steam Hose100psi. This textile reinforced steam hose is an excellent flexible light weight hose for transferring steam in medium temperature applications. Construction: Tube: Black EPDM Reinforcement: Plies of fiberglass tire cord Cover: Smooth black weather and abrasion resistant EPDM Length: 100 ft.Temperature Range: Up to +338°F
Description
Novaflex 5510. Black Low Pressure Rubber Conductive Steam Hose100psi. This textile reinforced steam hose is an excellent flexible light weight hose for transferring steam in medium temperature applications. Construction: Tube: Black EPDM Reinforcement: Plies of fiberglass tire cord Cover: Smooth black weather and abrasion resistant EPDM Length: 100 ft.Temperature Range: Up to +338°F

Suppliers

Company
Product
Description
Supplier Links
Black Low Pressure Conductive Steam Hose - Novaflex 5510 - Novaflex Group
Richmond Hill, Ontario, Canada
Black Low Pressure Conductive Steam Hose
Novaflex 5510
Black Low Pressure Conductive Steam Hose Novaflex 5510
Novaflex 5510. Black Low Pressure Rubber Conductive Steam Hose100psi. This textile reinforced steam hose is an excellent flexible light weight hose for transferring steam in medium temperature applications. Construction: Tube: Black EPDM Reinforcement: Plies of fiberglass tire cord Cover: Smooth black weather and abrasion resistant EPDM Length: 100 ft.Temperature Range: Up to +338°F

Novaflex 5510. Black Low Pressure Rubber Conductive Steam Hose100psi. This textile reinforced steam hose is an excellent flexible light weight hose for transferring steam in medium temperature applications.
Construction:
Tube: Black EPDM
Reinforcement: Plies of fiberglass tire cord
Cover: Smooth black weather and abrasion resistant EPDM
Length: 100 ft.Temperature Range: Up to +338°F

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number Novaflex 5510
Product Name Black Low Pressure Conductive Steam Hose
Product Form Hose
I.D. 0.500 to 2.000 inch (12.7 to 50.8 mm)
O.D. 1.020 to 2.570 inch (25.91 to 65.28 mm)
Weight 0.3 to 1.1 lbs/ft (0.5060 to 1.65 g/mm)
Working Pressure 100 psi (70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Silbrade® Braid Reinforced Silicone Hose - 2900765 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 1.000 inch (25.4 mm)
O.D. 1.380 inch (35.05 mm)
View Details
Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details
Microbore Hose Assembly, Test 20 -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hydraulic Hoses - Standard Hoses - H SOU Code H 10 SOU - 5611100572110 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details