Novaflex Group Dredge Sleeves/Sand Discharge Hose Novaflex 5331

Description
Novaflex 5331. Rubber Dredge Sleeves/Sand Discharge Hose. A specially compounded abrasive resistant and static conductive tube. This hose is manufactured to very close O.D. tolerances. Construction Tube: Black abrasion resistant synthetic rubber Reinforcement: Polyester tire cord Cover: Black abrasion and weather resistant synthetic rubber Length: 20 ft.Temperature Range: Up to +180°F
Description
Novaflex 5331. Rubber Dredge Sleeves/Sand Discharge Hose. A specially compounded abrasive resistant and static conductive tube. This hose is manufactured to very close O.D. tolerances. Construction Tube: Black abrasion resistant synthetic rubber Reinforcement: Polyester tire cord Cover: Black abrasion and weather resistant synthetic rubber Length: 20 ft.Temperature Range: Up to +180°F

Suppliers

Company
Product
Description
Supplier Links
Dredge Sleeves/Sand Discharge Hose - Novaflex 5331 - Novaflex Group
Richmond Hill, Ontario, Canada
Dredge Sleeves/Sand Discharge Hose
Novaflex 5331
Dredge Sleeves/Sand Discharge Hose Novaflex 5331
Novaflex 5331. Rubber Dredge Sleeves/Sand Discharge Hose. A specially compounded abrasive resistant and static conductive tube. This hose is manufactured to very close O.D. tolerances. Construction Tube: Black abrasion resistant synthetic rubber Reinforcement: Polyester tire cord Cover: Black abrasion and weather resistant synthetic rubber Length: 20 ft.Temperature Range: Up to +180°F

Novaflex 5331. Rubber Dredge Sleeves/Sand Discharge Hose. A specially compounded abrasive resistant and static conductive tube. This hose is manufactured to very close O.D. tolerances.
Construction

Tube: Black abrasion resistant synthetic rubber

Reinforcement: Polyester tire cord

Cover: Black abrasion and weather resistant synthetic rubber

Length: 20 ft.Temperature Range: Up to +180°F

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number Novaflex 5331
Product Name Dredge Sleeves/Sand Discharge Hose
Product Form Hose
I.D. 4.500 to 16.000 inch (114 to 406 mm)
O.D. 5.730 to 18.040 inch (146 to 458 mm)
Weight 5.5 to 30.8 lbs/ft (8.11 to 45.86 g/mm)
Working Pressure 150 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Silbrade® Medical – Medical Grade Braid Reinforced Silicone Hose - 2910565 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.500 inch (12.7 mm)
O.D. 0.800 inch (20.32 mm)
View Details
Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hydraulic Hoses - Extension Hoses VL SOU 100.572.315 - 5611100572315 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details