Novaflex Group Premium Sandblast Hose Novaflex 5300

Description
Premium Rubber Sandblast Hose Designed with an extra thick, extremely abrasion resistant tube to extend life in sandblasting service. Flexible and kink resistant to reduce operator fatigue and further extend wear of the hose. The best quality sandblast hose on the market today. Construction: Tube: Black abrasion resistant synthetic rubber Reinforcement: Plies of polyester tire cord Cover: Black abrasion and weather resistant synthetic rubber Length: 100 ft Temperature Range: -20°F to +180°F
Description
Premium Rubber Sandblast Hose Designed with an extra thick, extremely abrasion resistant tube to extend life in sandblasting service. Flexible and kink resistant to reduce operator fatigue and further extend wear of the hose. The best quality sandblast hose on the market today. Construction: Tube: Black abrasion resistant synthetic rubber Reinforcement: Plies of polyester tire cord Cover: Black abrasion and weather resistant synthetic rubber Length: 100 ft Temperature Range: -20°F to +180°F

Suppliers

Company
Product
Description
Supplier Links
Premium Sandblast Hose - Novaflex 5300 - Novaflex Group
Richmond Hill, Ontario, Canada
Premium Sandblast Hose
Novaflex 5300
Premium Sandblast Hose Novaflex 5300
Premium Rubber Sandblast Hose Designed with an extra thick, extremely abrasion resistant tube to extend life in sandblasting service. Flexible and kink resistant to reduce operator fatigue and further extend wear of the hose. The best quality sandblast hose on the market today. Construction: Tube: Black abrasion resistant synthetic rubber Reinforcement: Plies of polyester tire cord Cover: Black abrasion and weather resistant synthetic rubber Length: 100 ft Temperature Range: -20°F to +180°F

Premium Rubber Sandblast Hose
Designed with an extra thick, extremely abrasion resistant tube to extend life in sandblasting service. Flexible and kink resistant to reduce operator fatigue and further extend wear of the hose. The best quality sandblast hose on the market today.
Construction:
Tube: Black abrasion resistant synthetic rubber
Reinforcement: Plies of polyester tire cord
Cover: Black abrasion and weather resistant synthetic rubber
Length: 100 ft
Temperature Range: -20°F to +180°F

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number Novaflex 5300
Product Name Premium Sandblast Hose
Product Form Hose
Unlock Full Specs
to access all available technical data

Similar Products

Nylobrade® NSF Listed Braid Reinforced PVC Hose - 1000923 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.750 inch (19.05 mm)
O.D. 1.024 inch (26.01 mm)
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hydraulic Hoses - Extension Hoses VL SOU 100.572.320 - 5611100572320 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details