Novaflex Group Tan Gum Tubing Novaflex 5164

Description
Novaflex 5164TG Tan Gum Tubing. Rubber, wrapped finish, mandrel made tan gum tubing designed for a variety of industrial, construction and chemical applications. Construction: Tube: Tan gum Length: 50 ft Temperature Range: -40°F to +140°F Durometer: 42 durometer Available in EPDM, SBR, Nitrile and Neoprene A large variety of diameters available ranging from 1¼” to 24” upon request.
Description
Novaflex 5164TG Tan Gum Tubing. Rubber, wrapped finish, mandrel made tan gum tubing designed for a variety of industrial, construction and chemical applications. Construction: Tube: Tan gum Length: 50 ft Temperature Range: -40°F to +140°F Durometer: 42 durometer Available in EPDM, SBR, Nitrile and Neoprene A large variety of diameters available ranging from 1¼” to 24” upon request.

Suppliers

Company
Product
Description
Supplier Links
Tan Gum Tubing - Novaflex 5164 - Novaflex Group
Richmond Hill, Ontario, Canada
Tan Gum Tubing
Novaflex 5164
Tan Gum Tubing Novaflex 5164
Novaflex 5164TG Tan Gum Tubing. Rubber, wrapped finish, mandrel made tan gum tubing designed for a variety of industrial, construction and chemical applications. Construction: Tube: Tan gum Length: 50 ft Temperature Range: -40°F to +140°F Durometer: 42 durometer Available in EPDM, SBR, Nitrile and Neoprene A large variety of diameters available ranging from 1¼” to 24” upon request.

Novaflex 5164TG Tan Gum Tubing. Rubber, wrapped finish, mandrel made tan gum tubing designed for a variety of industrial, construction and chemical applications.

Construction:

Tube: Tan gum

Length: 50 ft

Temperature Range: -40°F to +140°F

Durometer: 42 durometer

Available in EPDM, SBR, Nitrile and Neoprene

A large variety of diameters available ranging from 1¼” to 24” upon request.

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number Novaflex 5164
Product Name Tan Gum Tubing
Product Form Hose
I.D. 1.250 to 24.000 inch (31.75 to 610 mm)
Temperature Range -40 to 140 F (-40 to 60 C)
Material Elastomers; Ethylene Propylene (optional feature); Neoprene (optional feature); Nitrile (NBR - Buna-N) (optional feature); Natural Rubber; Styrene Butadiene (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Hose and Tubing - 486799 - Radwell International
NewAge Performance Products | NAPP
Specs
Product Form Hose
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details
Microbore Hose Assembly, Test 20 -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hydraulic Hoses - Extension Hoses VL SOU 100.572.320 - 5611100572320 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details