Novaflex 5020 Rubber Industrial Vacuum Hose Designed for light duty commercial vacuum cleaners used in foundries, factories and similar applications where a flexible and lightweight construction is preferred.
Construction:
Tube: 1/16” abrasion resistant
Reinforcement: Fabric with helix wire
Cover: Black corrugated
Length 50 ft.
Ends: Plain. (Also available with cuffs.)
Temperature Range: -40°F to +160°F (Depending on compound)
Novaflex 5020YG - Yellow Novawear tube - superior abrasion resistance
| Novaflex Group | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Novaflex 5020 |
| Product Name | Industrial Vacuum Hose |
| Product Form | Hose |
| I.D. | 1.000 to 4.000 inch (25.4 to 102 mm) |
| O.D. | 1.380 to 4.380 inch (35.05 to 111 mm) |
| Weight | 0.4 to 1.9 lbs/ft (0.5952 to 2.83 g/mm) |
| Minimum Bend Radius | 3 to 12 inch (76.2 to 305 mm) |