Bulk Material Rubber Transfer Hose Novaflex 5017TG is the 150 psi working pressure rated version of Novaflex 5016TG. This ¼” Tan Gum rubber tube is produced with a high abrasion resistance tube that is designed for the transfer of bulk materials. Novaflex 5017TG hose is corrugated to provide maximum flexibility.
Construction:
Tube: ¼” Tan gum natural rubber
Reinforcement: Plies of tire cord and helix wire
Cover: Black SBR corrugated
Length: 50 ft. Ends: plain or soft cuffs
Temperature Range: -40°F to +160°F
Novaflex 5017YG - Yellow Novawear tube - superior abrasion resistance
| Novaflex Group | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Novaflex 5017 |
| Product Name | Bulk Material Transfer Hose |
| Product Form | Hose |
| I.D. | 2.500 to 12.000 inch (63.5 to 305 mm) |
| O.D. | 3.380 to 12.880 inch (85.85 to 327 mm) |
| Weight | 2.0 to 11.4 lbs/ft (2.98 to 16.96 g/mm) |
| Minimum Bend Radius | 5 to 36 inch (127 to 914 mm) |