Novaflex 5016 (Vacuum Only)
Material Handling Hose ¼” Gum Tube
Heavy duty rubber material handling hose designed for portable and central industrial vacuum equipment as well as truck mount applications. The ¼” abrasion resistant tube is designed to resist cutting, tearing and wear from abrasive media. The heavy helix wire is designed to resist kinking and crushing as well as handle full vacuum. (Ground using helix wire to make static conductive.)
Construction:
Tube: ¼” Tan gum
Reinforcement: Plies of fabric with helix wire
Cover: SBR Black Corrugated
Length: 50 ft. Ends: Plain or soft cuffs
Temperature Range: -40°F to +160°F
Novaflex 5016YG - Yellow Novawear tube - superior abrasion resistance
| Novaflex Group | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Novaflex 5016 |
| Product Name | Material Handling Hose ¼" Gum Tube |
| Product Form | Hose |
| I.D. | 2.500 to 12.000 inch (63.5 to 305 mm) |
| O.D. | 3.380 to 12.880 inch (85.85 to 327 mm) |
| Weight | 2.0 to 11.4 lbs/ft (2.98 to 16.96 g/mm) |
| Minimum Bend Radius | 5 to 36 inch (127 to 914 mm) |