Novaflex Group Material Handling Hose 1/8" Gum Tube Novaflex 5015

Description
Lightweight material handling hosedesigned for portable and centralindustrial vacuum equipment. The?" abrasion resistant tube is ideal forconveying light materials by gravityflow or at low working pressures. (Ground using helixwire to make static conductive.)Construc tion:Tube: ?" Tan gumReinforcement: Plies of fabric with helix wireCover: SBR Black CorrugatedLength: 50 ft. Ends: Plain or soft cuffsTemperature Range: -40°F to +140°F
Description
Lightweight material handling hosedesigned for portable and centralindustrial vacuum equipment. The?" abrasion resistant tube is ideal forconveying light materials by gravityflow or at low working pressures. (Ground using helixwire to make static conductive.)Construc tion:Tube: ?" Tan gumReinforcement: Plies of fabric with helix wireCover: SBR Black CorrugatedLength: 50 ft. Ends: Plain or soft cuffsTemperature Range: -40°F to +140°F

Suppliers

Company
Product
Description
Supplier Links
Material Handling Hose 1/8
Richmond Hill, Ontario, Canada
Material Handling Hose 1/8" Gum Tube
Novaflex 5015
Material Handling Hose 1/8" Gum Tube Novaflex 5015
Lightweight material handling hosedesigned for portable and centralindustrial vacuum equipment. The?" abrasion resistant tube is ideal forconveying light materials by gravityflow or at low working pressures. (Ground using helixwire to make static conductive.)Construc tion:Tube: ?" Tan gumReinforcement: Plies of fabric with helix wireCover: SBR Black CorrugatedLength: 50 ft. Ends: Plain or soft cuffsTemperature Range: -40°F to +140°F

Lightweight material handling hosedesigned for portable and centralindustrial vacuum equipment. The?" abrasion resistant tube is ideal forconveying light materials by gravityflow or at low working pressures. (Ground using helixwire to make static conductive.)Construction:Tube: ?" Tan gumReinforcement: Plies of fabric with helix wireCover: SBR Black CorrugatedLength: 50 ft. Ends: Plain or soft cuffsTemperature Range: -40°F to +140°F

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number Novaflex 5015
Product Name Material Handling Hose 1/8" Gum Tube
Product Form Hose
I.D. 2.500 to 12.000 inch (63.5 to 305 mm)
O.D. 3.130 to 12.630 inch (79.5 to 321 mm)
Weight 1.1 to 9.0 lbs/ft (1.64 to 13.39 g/mm)
Minimum Bend Radius 5 to 36 inch (127 to 914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Silbrade® Braid Reinforced Silicone Hose - 2900303 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.313 inch (7.95 mm)
O.D. 0.592 inch (15.04 mm)
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hydraulic Hoses - Standard Hoses - H SOU Code H 1 SOU - 5611100572101 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details