Novaflex Group Vacuum Boom or Port Hose Novaflex 5011

Description
Vacuum Boom or Port Hose Heavy duty corrugated vacuum hose. Corrugated outer cover for easy of handling. Designed for full vacuum boom applications. Smooth inner tube for enhanced material flow. Abrasion resistant tube for extended wear. Construction: Tube: 3/16” Tan abrasion resistant rubber Reinforcement: Plies of fabric with helix wire Cover: Black corrugated Length: 50 ft Temperature Range: -40°F (-40°C) to +160°F (+71°C)
Description
Vacuum Boom or Port Hose Heavy duty corrugated vacuum hose. Corrugated outer cover for easy of handling. Designed for full vacuum boom applications. Smooth inner tube for enhanced material flow. Abrasion resistant tube for extended wear. Construction: Tube: 3/16” Tan abrasion resistant rubber Reinforcement: Plies of fabric with helix wire Cover: Black corrugated Length: 50 ft Temperature Range: -40°F (-40°C) to +160°F (+71°C)

Suppliers

Company
Product
Description
Supplier Links
Vacuum Boom or Port Hose - Novaflex 5011 - Novaflex Group
Richmond Hill, Ontario, Canada
Vacuum Boom or Port Hose
Novaflex 5011
Vacuum Boom or Port Hose Novaflex 5011
Vacuum Boom or Port Hose Heavy duty corrugated vacuum hose. Corrugated outer cover for easy of handling. Designed for full vacuum boom applications. Smooth inner tube for enhanced material flow. Abrasion resistant tube for extended wear. Construction: Tube: 3/16” Tan abrasion resistant rubber Reinforcement: Plies of fabric with helix wire Cover: Black corrugated Length: 50 ft Temperature Range: -40°F (-40°C) to +160°F (+71°C)

Vacuum Boom or Port Hose Heavy duty corrugated vacuum hose. Corrugated outer cover for easy of handling. Designed for full vacuum boom applications. Smooth inner tube for enhanced material flow. Abrasion resistant tube for extended wear.

Construction:

Tube: 3/16” Tan abrasion resistant rubber

Reinforcement: Plies of fabric with helix wire

Cover: Black corrugated

Length: 50 ft

Temperature Range: -40°F (-40°C) to +160°F (+71°C)

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number Novaflex 5011
Product Name Vacuum Boom or Port Hose
Product Form Assembly
Material Elastomers; Natural Rubber
Specialized Construction Corrugated; Plies of Fabric and Helix Wire
Media Solids
Unlock Full Specs
to access all available technical data

Similar Products

Nylobrade® NSF Listed Braid Reinforced PVC Hose - 1001154 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 1.000 inch (25.4 mm)
O.D. 1.299 inch (32.99 mm)
View Details
Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hydraulic Hoses - Standard Hoses - H SOU Code H 3 SOU - 5611100572103 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details