Novaflex Group Slurry King Hose Novaflex 5000

Description
Novaflex 5000. Slurry King Hose. Pure Gum Liner. Tough, versatile alternative to inflexible, cumbersome steel tubing. The easy handling and reusable quick-fastening flange system make installation a snap. Absorbs system vibration and saves wear on equipment. Compensates for thermal expansion and contraction, reduces noise. Flexible connection for hard piping misalignment. Can be cut on site for immediate installation. No welding necessary. Available with many inner tube compounds to meet specific material handling needs. Construction: Tube: Black abrasion, red abrasion, black natural or pure gum Reinforcement: Fabric and helix wireCover: Ozone and ultra violet resistantTemperature Range: -40°F to +150°F (depending on compound)Length: 60 ft. Available in a variety of tube gauges ranging from: ?", 3/16", ¼", 5/16", ?", ½"Flanges availableNovaflex 5000*Slurry King HoseRed Abrasion LinerAvailable with a variety of tube compounds including, black abrasion, red abrasion, black natural and pure gum for abrasion, oil, heat and corrosion resistance depending on applications.Flanges available
Description
Novaflex 5000. Slurry King Hose. Pure Gum Liner. Tough, versatile alternative to inflexible, cumbersome steel tubing. The easy handling and reusable quick-fastening flange system make installation a snap. Absorbs system vibration and saves wear on equipment. Compensates for thermal expansion and contraction, reduces noise. Flexible connection for hard piping misalignment. Can be cut on site for immediate installation. No welding necessary. Available with many inner tube compounds to meet specific material handling needs. Construction: Tube: Black abrasion, red abrasion, black natural or pure gum Reinforcement: Fabric and helix wireCover: Ozone and ultra violet resistantTemperature Range: -40°F to +150°F (depending on compound)Length: 60 ft. Available in a variety of tube gauges ranging from: ?", 3/16", ¼", 5/16", ?", ½"Flanges availableNovaflex 5000*Slurry King HoseRed Abrasion LinerAvailable with a variety of tube compounds including, black abrasion, red abrasion, black natural and pure gum for abrasion, oil, heat and corrosion resistance depending on applications.Flanges available

Suppliers

Company
Product
Description
Supplier Links
Slurry King Hose - Novaflex 5000 - Novaflex Group
Richmond Hill, Ontario, Canada
Slurry King Hose
Novaflex 5000
Slurry King Hose Novaflex 5000
Novaflex 5000. Slurry King Hose. Pure Gum Liner. Tough, versatile alternative to inflexible, cumbersome steel tubing. The easy handling and reusable quick-fastening flange system make installation a snap. Absorbs system vibration and saves wear on equipment. Compensates for thermal expansion and contraction, reduces noise. Flexible connection for hard piping misalignment. Can be cut on site for immediate installation. No welding necessary. Available with many inner tube compounds to meet specific material handling needs. Construction: Tube: Black abrasion, red abrasion, black natural or pure gum Reinforcement: Fabric and helix wireCover: Ozone and ultra violet resistantTemperature Range: -40°F to +150°F (depending on compound)Length: 60 ft. Available in a variety of tube gauges ranging from: ?", 3/16", ¼", 5/16", ?", ½"Flanges availableNovaflex 5000*Slurry King HoseRed Abrasion LinerAvailable with a variety of tube compounds including, black abrasion, red abrasion, black natural and pure gum for abrasion, oil, heat and corrosion resistance depending on applications.Flanges available

Novaflex 5000. Slurry King Hose. Pure Gum Liner. Tough, versatile alternative to inflexible, cumbersome steel tubing. The easy handling and reusable quick-fastening flange system make installation a snap. Absorbs system vibration and saves wear on equipment. Compensates for thermal expansion and contraction, reduces noise. Flexible connection for hard piping misalignment. Can be cut on site for immediate installation. No welding necessary. Available with many inner tube compounds to meet specific material handling needs. Construction: Tube: Black abrasion, red abrasion, black natural or pure gum Reinforcement: Fabric and helix wireCover: Ozone and ultra violet resistantTemperature Range: -40°F to +150°F (depending on compound)Length: 60 ft. Available in a variety of tube gauges ranging from: ?", 3/16", ¼", 5/16", ?", ½"Flanges availableNovaflex 5000*Slurry King HoseRed Abrasion LinerAvailable with a variety of tube compounds including, black abrasion, red abrasion, black natural and pure gum for abrasion, oil, heat and corrosion resistance depending on applications.Flanges available

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number Novaflex 5000
Product Name Slurry King Hose
Product Form Hose
I.D. 2.000 to 14.000 inch (50.8 to 356 mm)
O.D. 3.000 to 16.000 inch (76.2 to 406 mm)
Weight 2.0 to 26.0 lbs/ft (2.98 to 38.69 g/mm)
Minimum Bend Radius 12 to 119 inch (305 to 3023 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Hoses - Extension Hoses VL SOU 100.570.294 - 5611100570294 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
High Pressure Flexible Hydraulic Hoses - 61201 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details