Novaflex 4805. Nova BioFuel 100. A rubber hose designed to handle all grades of Biodiesel and Ethanol. This is a flexible, full suction and discharge hose for in plant applications or for loading tank cars and trucks.
Construction:
Tube: Viton® chemical and heat resistant rubber
Reinforcement: Plies of polyester tire cord with helix wire
Cover: Smooth red weather and abrasion resistant nitrile rubber
Length: 100 ft.
Temperature Range: -20°F to +250°F.
Consult chemical resistance chart.
Not for steam service, can be open end steam cleaned.
| Novaflex Group | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Novaflex 4805 |
| Product Name | Nova BioFuel 100 |
| Product Form | Hose |
| I.D. | 1.000 to 4.000 inch (25.4 to 102 mm) |
| O.D. | 1.510 to 4.670 inch (38.35 to 119 mm) |
| Weight | 0.7 to 3.5 lbs/ft (1.03 to 5.15 g/mm) |
| Working Pressure | 200 psi (141 m H2O) |