Novaflex Group Corrugated UHMWP Chemical Suction & Discharge Hose Novaflex 4704

Description
A rubber UHMWP Chemical Suction & Discharge Hose Novaflex 4704 Corrugated A corrugated version of 4700 designed to offer added flexibility. *WARNING!! (See below) Construction: Tube: Clear Ultra High Molecular Weight polyethylene. Reinforcement: Multiple plies of high tensile textile with dual helix Cover: Green abrasion resistant green EPDM (Available in blue, yellow black and grey, white - with 400ft order) Length:100 ft. Temperature Range: up to -40°F to +250°F. Consult chemical resistant chart Not for steam service. Can be open end steam cleaned Non-stock orders - (other color hose covers: blue, black, purple, yellow, white, gray) are available and require a 400ft minimum order per I.D. *WARNING! Elevated temperatures can change the chemical resistance rating of 4704. Check the chemical resistance charts published by Novaflex to verify that the chemical to be transferred is rated for use with the UHMWP tube at the temperature & concentrations listed. Most chemicals become more aggressive the higher the temperature, reducing the ability of the tube material to withstand them. Compatibility information is available from Novaflex. If no data exists, it is the users responsibility to determine if the hose is compatible with the chemical to be transferred. Never use Novaflex 4704 above the ratings listed by Novaflex.
Description
A rubber UHMWP Chemical Suction & Discharge Hose Novaflex 4704 Corrugated A corrugated version of 4700 designed to offer added flexibility. *WARNING!! (See below) Construction: Tube: Clear Ultra High Molecular Weight polyethylene. Reinforcement: Multiple plies of high tensile textile with dual helix Cover: Green abrasion resistant green EPDM (Available in blue, yellow black and grey, white - with 400ft order) Length:100 ft. Temperature Range: up to -40°F to +250°F. Consult chemical resistant chart Not for steam service. Can be open end steam cleaned Non-stock orders - (other color hose covers: blue, black, purple, yellow, white, gray) are available and require a 400ft minimum order per I.D. *WARNING! Elevated temperatures can change the chemical resistance rating of 4704. Check the chemical resistance charts published by Novaflex to verify that the chemical to be transferred is rated for use with the UHMWP tube at the temperature & concentrations listed. Most chemicals become more aggressive the higher the temperature, reducing the ability of the tube material to withstand them. Compatibility information is available from Novaflex. If no data exists, it is the users responsibility to determine if the hose is compatible with the chemical to be transferred. Never use Novaflex 4704 above the ratings listed by Novaflex.

Suppliers

Company
Product
Description
Supplier Links
Corrugated UHMWP Chemical Suction & Discharge Hose - Novaflex 4704 - Novaflex Group
Richmond Hill, Ontario, Canada
Corrugated UHMWP Chemical Suction & Discharge Hose
Novaflex 4704
Corrugated UHMWP Chemical Suction & Discharge Hose Novaflex 4704
A rubber UHMWP Chemical Suction & Discharge Hose Novaflex 4704 Corrugated A corrugated version of 4700 designed to offer added flexibility. *WARNING!! (See below) Construction: Tube: Clear Ultra High Molecular Weight polyethylene. Reinforcement: Multiple plies of high tensile textile with dual helix Cover: Green abrasion resistant green EPDM (Available in blue, yellow black and grey, white - with 400ft order) Length:100 ft. Temperature Range: up to -40°F to +250°F. Consult chemical resistant chart Not for steam service. Can be open end steam cleaned Non-stock orders - (other color hose covers: blue, black, purple, yellow, white, gray) are available and require a 400ft minimum order per I.D. *WARNING! Elevated temperatures can change the chemical resistance rating of 4704. Check the chemical resistance charts published by Novaflex to verify that the chemical to be transferred is rated for use with the UHMWP tube at the temperature & concentrations listed. Most chemicals become more aggressive the higher the temperature, reducing the ability of the tube material to withstand them. Compatibility information is available from Novaflex. If no data exists, it is the users responsibility to determine if the hose is compatible with the chemical to be transferred. Never use Novaflex 4704 above the ratings listed by Novaflex.

A rubber UHMWP Chemical Suction & Discharge Hose Novaflex 4704 Corrugated
A corrugated version of 4700 designed to offer added flexibility. *WARNING!! (See below)
Construction:
Tube: Clear Ultra High Molecular Weight polyethylene.
Reinforcement: Multiple plies of high tensile textile with dual helix
Cover: Green abrasion resistant green EPDM
(Available in blue, yellow black and grey, white - with 400ft order)
Length:100 ft.
Temperature Range: up to -40°F to +250°F.
Consult chemical resistant chart
Not for steam service. Can be open end steam cleaned
Non-stock orders - (other color hose covers: blue, black, purple, yellow, white, gray) are available and require a 400ft minimum order per I.D.
*WARNING! Elevated temperatures can change the chemical resistance rating of 4704. Check the chemical resistance charts published by Novaflex to verify that the chemical to be transferred is rated for use with the UHMWP tube at the temperature & concentrations listed. Most chemicals become more aggressive the higher the temperature, reducing the ability of the tube material to withstand them. Compatibility information is available from Novaflex. If no data exists, it is the users responsibility to determine if the hose is compatible with the chemical to be transferred. Never use Novaflex 4704 above the ratings listed by Novaflex.

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number Novaflex 4704
Product Name Corrugated UHMWP Chemical Suction & Discharge Hose
Product Form Hose
Temperature Range -40 to 250 F (-40 to 121 C)
Material Elastomers; Ethylene Propylene
Specialized Construction Corrugated (optional feature); Multiple plies of high tensile textile
Unlock Full Specs
to access all available technical data

Similar Products

Vardex® Steel Wire Reinforced PVC Hose - 1400154 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.500 inch (12.7 mm)
O.D. 0.748 inch (19 mm)
View Details
Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hydraulic Hoses - H1 SO Code H 1 SO - 5611100571101 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details