A rubber lightweight flexible chemical transfer hose designed for almost every common industrial chemical used in industry today. Non-staining UHMW tube.
*WARNING!!
Construction:
Tube: Clear Ultra High Molecular Weight polyethylene.
Reinforcement: Multiple plies of high tensile textile with dual helix
Cover: Green abrasion resistant green EPDM
(Available in blue, yellow black and grey, white - with 400ft order)
Length: 100 ft.
Temperature Range: up to -40°F to +250°F.
Consult chemical resistant chart. Not for steam service.
Can be open end steam cleaned
Non-stock orders - (other color hose covers: blue, black, purple, yellow, white, gray) are available and require a 400ft minimum order per I.D.
*WARNING! Elevated temperatures can change the chemical resistance rating of 4700. Check the chemical resistance charts published by Novaflex to verify that the chemical to be transferred is rated for use with the UHMWP tube at the temperature & concentrations listed. Most chemicals become more aggressive the higher the temperature, reducing the ability of the tube material to withstand them. Compatibility information is available from Novaflex. If no data exists, it is the users responsibility to determine if the hose is compatible with the chemical to be transferred. Never use Novaflex 4700 above the ratings listed by Novaflex.
| Novaflex Group | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Novaflex 4700 |
| Product Name | UHMWP Chemical Suction & Discharge Hose |
| Product Form | Hose |
| I.D. | 0.750 to 4.000 inch (19.05 to 102 mm) |
| O.D. | 1.190 to 4.610 inch (30.23 to 117 mm) |
| Weight | 0.6 to 2.8 lbs/ft (0.8631 to 4.21 g/mm) |
| Minimum Bend Radius | 4 to 24 inch (88.9 to 610 mm) |