Novaflex Group EPDM Chemical Discharge Hose Novaflex 4201

Description
A rubber high quality discharge hose designed to transfer common chemicals found in industrial service. Construction: Tube: Black high grade EPDM Reinforcement: Multiple plies of tire cord. Cover: Blue EPDM Length: 100 ft. Temperature Range: -30°F to +225°F Consult chemical resistance chart before use. Not for steam service. Can be open end steam cleaned
Description
A rubber high quality discharge hose designed to transfer common chemicals found in industrial service. Construction: Tube: Black high grade EPDM Reinforcement: Multiple plies of tire cord. Cover: Blue EPDM Length: 100 ft. Temperature Range: -30°F to +225°F Consult chemical resistance chart before use. Not for steam service. Can be open end steam cleaned

Suppliers

Company
Product
Description
Supplier Links
EPDM Chemical Discharge Hose - Novaflex 4201 - Novaflex Group
Richmond Hill, Ontario, Canada
EPDM Chemical Discharge Hose
Novaflex 4201
EPDM Chemical Discharge Hose Novaflex 4201
A rubber high quality discharge hose designed to transfer common chemicals found in industrial service. Construction: Tube: Black high grade EPDM Reinforcement: Multiple plies of tire cord. Cover: Blue EPDM Length: 100 ft. Temperature Range: -30°F to +225°F Consult chemical resistance chart before use. Not for steam service. Can be open end steam cleaned

A rubber high quality discharge hose designed to transfer common chemicals found in industrial service.
Construction:
Tube: Black high grade EPDM
Reinforcement: Multiple plies of tire cord.
Cover: Blue EPDM
Length: 100 ft.
Temperature Range: -30°F to +225°F
Consult chemical resistance chart before use.
Not for steam service. Can be open end steam cleaned

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number Novaflex 4201
Product Name EPDM Chemical Discharge Hose
Product Form Hose
I.D. 1.000 to 3.000 inch (25.4 to 76.2 mm)
O.D. 1.450 to 3.570 inch (36.83 to 90.68 mm)
Weight 0.4 to 1.5 lbs/ft (0.6101 to 2.19 g/mm)
Working Pressure 150 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Hoses - Extension Hoses VL SOU 100.570.294 - 5611100570294 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details