Novaflex 3550. Heavier Duty Petroleum Discharge Hose. Designed to be flexible with a hose cover that provides extra abrasion resistance to meet the demanding requirements of industry. Handles all grades of petroleum with aromatic contents to 55%.
Construction:
Tube: Black Nitrile
Reinforcement: Multiple plies tire cord with static wire
Cover: Red oil and abrasion resistant rubber
Length: 100 ft.
Temperature Range: -30°F to +180°F
| Novaflex Group | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Novaflex 3550 |
| Product Name | Heavier Duty Petroleum Discharge Hose |
| Product Form | Hose |
| I.D. | 1.000 to 6.000 inch (25.4 to 152 mm) |
| O.D. | 1.520 to 6.700 inch (38.61 to 170 mm) |
| Weight | 0.6 to 4.9 lbs/ft (0.8482 to 7.29 g/mm) |
| Working Pressure | 250 psi (176 m H2O) |