Novaflex Group Petroleum Discharge Hose Novaflex 3549

Description
Petroleum Discharge Hose A lightweight petroleum discharge hose. Handles all grades of petroleum with aromatic content to 55% Construction: Tube: Nitrile Reinforcement: Multiple plies of tire cord, 2 plies fabric with static wire Cover: Black oil and abrasion resistant rubber Length: 100ft. Temperature Range: 30°F (-35°C) to 180°F (+82°C) Fuel Compatibility: Ethanol up to E85 Biodiesel up to B20
Description
Petroleum Discharge Hose A lightweight petroleum discharge hose. Handles all grades of petroleum with aromatic content to 55% Construction: Tube: Nitrile Reinforcement: Multiple plies of tire cord, 2 plies fabric with static wire Cover: Black oil and abrasion resistant rubber Length: 100ft. Temperature Range: 30°F (-35°C) to 180°F (+82°C) Fuel Compatibility: Ethanol up to E85 Biodiesel up to B20

Suppliers

Company
Product
Description
Supplier Links
Petroleum Discharge Hose - Novaflex 3549 - Novaflex Group
Richmond Hill, Ontario, Canada
Petroleum Discharge Hose
Novaflex 3549
Petroleum Discharge Hose Novaflex 3549
Petroleum Discharge Hose A lightweight petroleum discharge hose. Handles all grades of petroleum with aromatic content to 55% Construction: Tube: Nitrile Reinforcement: Multiple plies of tire cord, 2 plies fabric with static wire Cover: Black oil and abrasion resistant rubber Length: 100ft. Temperature Range: 30°F (-35°C) to 180°F (+82°C) Fuel Compatibility: Ethanol up to E85 Biodiesel up to B20

Petroleum Discharge Hose
A lightweight petroleum discharge hose. Handles all grades of petroleum with aromatic content to 55%
Construction:
Tube: Nitrile
Reinforcement: Multiple plies of tire cord, 2 plies fabric with static wire
Cover: Black oil and abrasion resistant rubber
Length: 100ft.
Temperature Range: 30°F (-35°C) to 180°F (+82°C)
Fuel Compatibility:
Ethanol up to E85
Biodiesel up to B20

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number Novaflex 3549
Product Name Petroleum Discharge Hose
Product Form Hose
Temperature Range 30 to 180 F (-1.11 to 82.22 C)
Material Elastomers; Nitrile (NBR - Buna-N)
Specialized Construction Multiple Plies of Tire Cord
Features Anti-static
Unlock Full Specs
to access all available technical data

Similar Products

Vinyl Hose - VYH1-0804-CLT-050 - Clippard
Specs
Product Form Hose
I.D. 0.062 inch (1.57 mm)
O.D. 0.250 inch (6.35 mm)
View Details
Microbore Hose Assembly, Test 20 -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hydraulic Hoses - Standard Hoses - H SOU Code H 3 SOU - 5611100572103 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
Stay Set Hose -  - EXAIR
Specs
Product Form Assembly
Material Thermoplastics
Media Air
View Details