Recommended for the transfer of petroleum products with an aromatic content of up to 55%. Novalite has a unique design utilizing a flat corrugation design permitting extreme ease when flexing. Novalite is excellent for the transfer of other oily products, such as fats, greases, vegetable oil, hydraulic fluid and a wide range of chemicals.
This hose takes a very little force to flex the hose as compared to other constructions.
Construction:
Reinforcement: Multiple plies of Polyester tire cord with dual helix wire
Cover: Black Oil & Abrasion Resistant Rubber
Length: 100ft (maximum)
Temperature range -40°(-40°C) to +180°F (+82°C)
Fuel Compatibility:
Ethanol up to E85
Biodiesel up to B20
| Novaflex Group | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Novaflex 3477 |
| Product Name | Novalite Tank Truck Hose |
| Product Form | Hose |
| I.D. | 1.000 to 6.000 inch (25.4 to 152 mm) |
| O.D. | 1.550 to 6.750 inch (39.37 to 171 mm) |
| Weight | 0.6 to 5.3 lbs/ft (0.8929 to 7.9 g/mm) |
| Minimum Bend Radius | 2 to 20 inch (50.8 to 508 mm) |