Novaflex Group OIl Field Vac Hose 300psi Novaflex 3270

Description
300 psi WP Oil Field Vac Hose A tank truck service, including oil field vacuum truck service, where full suction is required. Ideal for handling crude oil, salt & fresh water, tank bottoms, drilling mud, along with diluted solutions of hydrochloric acids and diesel fuels. Note: Not recommended for refined petroleum products such as gasoline! Construction: Tube: Black Type C Nitrile Reinforcement: Multiple plies of polyester tire cord & helix wire Cover: Smooth Black SBR Temperature Range: -40°(-40°C) to +180°F (+82°C) Not for use with BioFuels
Description
300 psi WP Oil Field Vac Hose A tank truck service, including oil field vacuum truck service, where full suction is required. Ideal for handling crude oil, salt & fresh water, tank bottoms, drilling mud, along with diluted solutions of hydrochloric acids and diesel fuels. Note: Not recommended for refined petroleum products such as gasoline! Construction: Tube: Black Type C Nitrile Reinforcement: Multiple plies of polyester tire cord & helix wire Cover: Smooth Black SBR Temperature Range: -40°(-40°C) to +180°F (+82°C) Not for use with BioFuels

Suppliers

Company
Product
Description
Supplier Links
OIl Field Vac Hose 300psi - Novaflex 3270 - Novaflex Group
Richmond Hill, Ontario, Canada
OIl Field Vac Hose 300psi
Novaflex 3270
OIl Field Vac Hose 300psi Novaflex 3270
300 psi WP Oil Field Vac Hose A tank truck service, including oil field vacuum truck service, where full suction is required. Ideal for handling crude oil, salt & fresh water, tank bottoms, drilling mud, along with diluted solutions of hydrochloric acids and diesel fuels. Note: Not recommended for refined petroleum products such as gasoline! Construction: Tube: Black Type C Nitrile Reinforcement: Multiple plies of polyester tire cord & helix wire Cover: Smooth Black SBR Temperature Range: -40°(-40°C) to +180°F (+82°C) Not for use with BioFuels

300 psi WP Oil Field Vac Hose
A tank truck service, including oil field vacuum truck service, where full suction is required. Ideal for handling crude oil, salt & fresh water, tank bottoms, drilling mud, along with diluted solutions of hydrochloric acids and diesel fuels.
Note: Not recommended for refined petroleum products such as gasoline!

Construction:
Tube: Black Type C Nitrile
Reinforcement: Multiple plies of polyester tire cord & helix wire
Cover: Smooth Black SBR
Temperature Range: -40°(-40°C) to +180°F (+82°C)
Not for use with BioFuels

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number Novaflex 3270
Product Name OIl Field Vac Hose 300psi
Product Form Hose
Working Pressure ? to 300 psi (? to 211 m H2O)
Temperature Range -40 to 180 F (-40 to 82.22 C)
Material Elastomers; Nitrile (NBR - Buna-N)
Unlock Full Specs
to access all available technical data

Similar Products

Urebrade® Braid Reinforced Polyurethane Hose - 2200226 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.500 inch (12.7 mm)
O.D. 0.750 inch (19.05 mm)
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hydraulic Hoses - Standard Hoses - H SOU Code H 3 SOU - 5611100572103 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details