Oil Field Vac Hose
A tank truck service, including oil field vacuum truck service, where full suction is required. Ideal for handling crude oil, salt and fresh water, tank bottoms, drilling mud, along with diluted solutions of hydrochloric acids and diesel fuels. Note: Not recommended for refined petroleum products such as gasoline!
Construction:
Tube: Black Type C Nitrile
Reinforcement: Multiple plies of polyester tire cord & helix wire
Cover: Smooth Black EPDM/SBR blend
Temperature Range: -40°(-40°C) to +180°F (+82°C)
Not for use with BioFuels
| Novaflex Group | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Novaflex 3269 |
| Product Name | Oil Field Vac Hose |
| Product Form | Hose |
| Temperature Range | -40 to 180 F (-40 to 82.22 C) |
| Material | Elastomers; Nitrile (NBR - Buna-N) |
| Specialized Construction | Multiple Plies of Tire Cord |