Novaflex 3265. Corrugated Dock Hose. Specially designed for barge unloading where flexibility and ease of handling are required. Special tire cord reinforcement with dual wire helix and corrugated cover enhances the characteristics.
Construction:
Tube: NBR
Reinforcement: Polyester tire cord, dual wire helix.
Cover: Black, oil and abrasion resistant blended NBR
Ends: Straight Length 100 ft (max)
Temperature Range: -30°F to +200°F
Novaflex manufactures this hose in accordance to EN 1765. Meets USCG requirements.
Fuel Compatibility:
Ethanol up to E85. Biodiesel up to B20
| Novaflex Group | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Novaflex 3265 |
| Product Name | Corrugated Dock Hose |
| Product Form | Hose |
| I.D. | 6.000 to 12.000 inch (152 to 305 mm) |
| O.D. | 7.200 to 13.800 inch (183 to 351 mm) |
| Weight | 7.2 to 17.2 lbs/ft (10.71 to 25.67 g/mm) |
| Minimum Bend Radius | 36 to 72 inch (914 to 1829 mm) |