Novaflex 3261. Dock Hose. This is a multi-purpose hose designed for suction and discharge applications. This dock hose is highly flexible and has an all weather cover which is resistant to oil, cuts, abrasion and gouges. The tube is resistant to petroleum products with aromatic content to 50%. Meets all US Coast Guard requirements for Dock/O.S. & D. hose.
Construction:
Tube: Nitrile
Reinforcement: Multiple plies of polyester tire cord and steel wire helix
Cover: Black, oil and abrasion resistant blended NBR
Length: Cut & 100 ft. lengths (30m)
Temperature Range: -30°F (-34°C) to +200°F (+93°C)
Marking: Novaflex 3261 EN 1765 Quarter/Year
Novaflex manufactures this hose in accordance to BS EN 1765:2004, BS 1435. Meets USCG requirements
Fuel Compatibility:
Ethanol up to E85. Biodiesel up to B20.
| Novaflex Group | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Novaflex 3261 |
| Product Name | Dock Hose |
| Product Form | Hose |
| I.D. | 4.000 to 12.000 inch (102 to 305 mm) |
| O.D. | 4.950 to 13.500 inch (126 to 343 mm) |
| Weight | 4.3 to 17.3 lbs/ft (6.46 to 25.68 g/mm) |
| Minimum Bend Radius | 24 to 72 inch (610 to 1829 mm) |