Novaflex Group Tank Truck - Crush Resistant Novaflex 3258

Description
Novaflex 3258. Crush & Kink Resistant Petroleum Suction and Discharge Hose. Special kink and crush resistant version of Novaflex 3253 design, utilizing a multi-ply construction with dual monofilament helix rods. Excellent for use in those demanding abusive situations. Construction: Tube: Nitrile resistant to 55% aromatic fuels Reinforcement: Multiple plies of tire cord with dual monofilament helix, static wire Cover: Black oil and abrasion resistant compound Length: 100 ft. Temperature Range: -40°F to +180°F
Description
Novaflex 3258. Crush & Kink Resistant Petroleum Suction and Discharge Hose. Special kink and crush resistant version of Novaflex 3253 design, utilizing a multi-ply construction with dual monofilament helix rods. Excellent for use in those demanding abusive situations. Construction: Tube: Nitrile resistant to 55% aromatic fuels Reinforcement: Multiple plies of tire cord with dual monofilament helix, static wire Cover: Black oil and abrasion resistant compound Length: 100 ft. Temperature Range: -40°F to +180°F

Suppliers

Company
Product
Description
Supplier Links
Tank Truck - Crush Resistant - Novaflex 3258 - Novaflex Group
Richmond Hill, Ontario, Canada
Tank Truck - Crush Resistant
Novaflex 3258
Tank Truck - Crush Resistant Novaflex 3258
Novaflex 3258. Crush & Kink Resistant Petroleum Suction and Discharge Hose. Special kink and crush resistant version of Novaflex 3253 design, utilizing a multi-ply construction with dual monofilament helix rods. Excellent for use in those demanding abusive situations. Construction: Tube: Nitrile resistant to 55% aromatic fuels Reinforcement: Multiple plies of tire cord with dual monofilament helix, static wire Cover: Black oil and abrasion resistant compound Length: 100 ft. Temperature Range: -40°F to +180°F

Novaflex 3258. Crush & Kink Resistant Petroleum Suction and Discharge Hose. Special kink and crush resistant version of Novaflex 3253 design, utilizing a multi-ply construction with dual monofilament helix rods. Excellent for use in those demanding abusive situations.

Construction:

Tube: Nitrile resistant to 55% aromatic fuels

Reinforcement: Multiple plies of tire cord with dual monofilament helix, static wire

Cover: Black oil and abrasion resistant compound Length: 100 ft.

Temperature Range: -40°F to +180°F

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number Novaflex 3258
Product Name Tank Truck - Crush Resistant
Product Form Hose
I.D. 0.750 to 3.000 inch (19.05 to 76.2 mm)
O.D. 0.126 to 3.610 inch (3.2 to 91.69 mm)
Weight 0.7 to 1.9 lbs/ft (1.06 to 2.75 g/mm)
Minimum Bend Radius 3 to 10 inch (76.2 to 254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hose and Tubing - 486799 - Radwell International
NewAge Performance Products | NAPP
Specs
Product Form Hose
View Details
Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hydraulic Hoses - Extension Hoses VL SOU 100.572.320 - 5611100572320 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details