Novaflex 3257. Corrugated Low Temp Tank Truck. A medium duty low temperature petroleum suction and transfer hose designed to be highly flexible with a hose cover that provides extra abrasion resistance to meet the demanding requirements of industry. Handles all grades of gasoline with aromatic contents to 55%.
Construction:
Tube: Black Nitrile
Reinforcement: Multiple plies polyester tire cord with helix
Cover: Corrugated red oil resistant rubber
Length: 100 ft.
Temperature Range: -65°F to +180°F
| Novaflex Group | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Novaflex 3257 |
| Product Name | Corrugated Low Temp Tank Truck Hose |
| Product Form | Hose |
| I.D. | 1.250 to 4.000 inch (31.75 to 102 mm) |
| O.D. | 1.730 to 4.670 inch (43.94 to 119 mm) |
| Weight | 0.7 to 3.1 lbs/ft (1.06 to 4.63 g/mm) |
| Minimum Bend Radius | 3 to 14 inch (76.2 to 356 mm) |