Novaflex Group Low Temp Oil Return Hose SAE 100R4 Novaflex 3233

Description
Novaflex 3233. SAE 100R4 Low Temp Oil Return Hose. A special low temperature hydraulic return line that meets or exceeds the requirements of SAE100R4 type hose. This hose provides good flexibility for those hydraulic applications that operate in temperatures to -65°F Construction: Tube: Special Low temperature nitrile Reinforcement: Polyester tire cord with steel helix Cover: Special black low temperature nitrile Length: 100 ft. Temperature Range: -65°F to +180°F
Description
Novaflex 3233. SAE 100R4 Low Temp Oil Return Hose. A special low temperature hydraulic return line that meets or exceeds the requirements of SAE100R4 type hose. This hose provides good flexibility for those hydraulic applications that operate in temperatures to -65°F Construction: Tube: Special Low temperature nitrile Reinforcement: Polyester tire cord with steel helix Cover: Special black low temperature nitrile Length: 100 ft. Temperature Range: -65°F to +180°F

Suppliers

Company
Product
Description
Supplier Links
Low Temp Oil Return Hose SAE 100R4 - Novaflex 3233 - Novaflex Group
Richmond Hill, Ontario, Canada
Low Temp Oil Return Hose SAE 100R4
Novaflex 3233
Low Temp Oil Return Hose SAE 100R4 Novaflex 3233
Novaflex 3233. SAE 100R4 Low Temp Oil Return Hose. A special low temperature hydraulic return line that meets or exceeds the requirements of SAE100R4 type hose. This hose provides good flexibility for those hydraulic applications that operate in temperatures to -65°F Construction: Tube: Special Low temperature nitrile Reinforcement: Polyester tire cord with steel helix Cover: Special black low temperature nitrile Length: 100 ft. Temperature Range: -65°F to +180°F

Novaflex 3233. SAE 100R4 Low Temp Oil Return Hose. A special low temperature hydraulic return line that meets or exceeds the requirements of SAE100R4 type hose. This hose provides good flexibility for those hydraulic applications that operate in temperatures to -65°F

Construction:

Tube: Special Low temperature nitrile

Reinforcement: Polyester tire cord with steel helix

Cover: Special black low temperature nitrile

Length: 100 ft.

Temperature Range: -65°F to +180°F

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number Novaflex 3233
Product Name Low Temp Oil Return Hose SAE 100R4
Product Form Hose
I.D. 0.750 to 3.000 inch (19.05 to 76.2 mm)
O.D. 1.240 to 3.560 inch (31.5 to 90.42 mm)
Weight 0.5 to 1.9 lbs/ft (0.7292 to 2.81 g/mm)
Minimum Bend Radius 2 to 8 inch (50.8 to 203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Silbrade® Braid Reinforced Silicone Hose - 2900303 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.313 inch (7.95 mm)
O.D. 0.592 inch (15.04 mm)
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hydraulic Hoses - Extension Hoses VL SOU 100.570.294 - 5611100570294 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details