Novaflex Group Slip Ring/Coupless Water Hose Novaflex 2636

Description
Novaflex 2636. Rubber Slip Ring / Coupless Rubber Water Hose. A lightweight lay-flat water discharge hose which is connected without couplings. The hose is built with a male and female end enabling the user to connect hoses. The male end is inserted into the female end and locked into place with a steel ring. The hoses can be easily connected and disconnected in the field without tools. Ideal for de-watering applications, irrigation, light dredging, etc. Construction: Tube: Black synthetic EPDM rubber Reinforcement: Multiple plies polyester tire cord Cover: Black synthetic rubber Length: 50 ft. Temperature Range: -40°F to +180°F
Description
Novaflex 2636. Rubber Slip Ring / Coupless Rubber Water Hose. A lightweight lay-flat water discharge hose which is connected without couplings. The hose is built with a male and female end enabling the user to connect hoses. The male end is inserted into the female end and locked into place with a steel ring. The hoses can be easily connected and disconnected in the field without tools. Ideal for de-watering applications, irrigation, light dredging, etc. Construction: Tube: Black synthetic EPDM rubber Reinforcement: Multiple plies polyester tire cord Cover: Black synthetic rubber Length: 50 ft. Temperature Range: -40°F to +180°F

Suppliers

Company
Product
Description
Supplier Links
Slip Ring/Coupless Water Hose - Novaflex 2636 - Novaflex Group
Richmond Hill, Ontario, Canada
Slip Ring/Coupless Water Hose
Novaflex 2636
Slip Ring/Coupless Water Hose Novaflex 2636
Novaflex 2636. Rubber Slip Ring / Coupless Rubber Water Hose. A lightweight lay-flat water discharge hose which is connected without couplings. The hose is built with a male and female end enabling the user to connect hoses. The male end is inserted into the female end and locked into place with a steel ring. The hoses can be easily connected and disconnected in the field without tools. Ideal for de-watering applications, irrigation, light dredging, etc. Construction: Tube: Black synthetic EPDM rubber Reinforcement: Multiple plies polyester tire cord Cover: Black synthetic rubber Length: 50 ft. Temperature Range: -40°F to +180°F

Novaflex 2636. Rubber Slip Ring / Coupless Rubber Water Hose. A lightweight lay-flat water discharge hose which is connected without couplings. The hose is built with a male and female end enabling the user to connect hoses. The male end is inserted into the female end and locked into place with a steel ring. The hoses can be easily connected and disconnected in the field without tools. Ideal for de-watering applications, irrigation, light dredging, etc.

Construction:

Tube: Black synthetic EPDM rubber

Reinforcement: Multiple plies polyester tire cord

Cover: Black synthetic rubber

Length: 50 ft.

Temperature Range: -40°F to +180°F

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number Novaflex 2636
Product Name Slip Ring/Coupless Water Hose
Product Form Hose
I.D. 4.000 to 24.000 inch (102 to 610 mm)
O.D. 4.220 to 24.220 inch (107 to 615 mm)
Weight 40.0 to 235.0 lbs/ft (59.52 to 350 g/mm)
Working Pressure 30 to 100 psi (21.11 to 70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

EN 853 1SN-10 Single Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose - 1SN1001 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.642 inch (16.3 mm)
O.D. 0.933 inch (23.7 mm)
View Details
Hydraulic Hoses - Extension Hoses VL SOU 100.572.301 - 5611100572301 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
Hose Pipe & Flexible Tubes - 1258973 - RS Components, Ltd.
Specs
I.D. 1.575 inch (40 mm)
O.D. 1.882 inch (47.8 mm)
Working Pressure 65 psi (45.93 m H2O)
View Details