Novaflex 260BG. Heavy Duty Rubber EPDM. Premium Commercial Grade Heavy Duty Softwall Exhaust Hose. This heavy duty four ply construction is designed for the toughest wet exhaust applications. The construction provides maximum resistance to panting, vibration and wall collapse.
Construction:
Tube: Black EPDM
Reinforcement: Polyester tire cord
Cover: Smooth black EPDM
Length: 50 ft. Ends: Plain
Temperature Range: -40°F to +250°F
Not for steam service
| Novaflex Group | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Novaflex 260 |
| Product Name | Heavy Duty EPDM Softwall Exhaust Hose |
| Product Form | Hose |
| I.D. | 1.000 to 6.625 inch (25.4 to 168 mm) |
| O.D. | 1.410 to 7.370 inch (35.81 to 187 mm) |
| Weight | 0.6 to 6.0 lbs/ft (0.8333 to 8.96 g/mm) |
| Working Pressure | 100 to 250 psi (70.38 to 176 m H2O) |