Novaflex Group Water Removal & Hydrant Services Novaflex 2161

Description
Novaflex 2161. Rubber Water Removal and Hydrant Services. Premium quality heavy duty hose designed for suction and discharge applications commonly found in water removal and hydrant service on fire trucks. Construction: Tube: SBR Reinforcement: Multiple plies of polyester tire cord with helix Cover: Corrugated black EPDM cover Length: up to 100 ft Temperature Range: -40° to +180°F Hose comes with 6” cuffed ends. Meets or exceeds NFPA #189 & 1901 requirements.
Description
Novaflex 2161. Rubber Water Removal and Hydrant Services. Premium quality heavy duty hose designed for suction and discharge applications commonly found in water removal and hydrant service on fire trucks. Construction: Tube: SBR Reinforcement: Multiple plies of polyester tire cord with helix Cover: Corrugated black EPDM cover Length: up to 100 ft Temperature Range: -40° to +180°F Hose comes with 6” cuffed ends. Meets or exceeds NFPA #189 & 1901 requirements.

Suppliers

Company
Product
Description
Supplier Links
Water Removal & Hydrant Services - Novaflex 2161 - Novaflex Group
Richmond Hill, Ontario, Canada
Water Removal & Hydrant Services
Novaflex 2161
Water Removal & Hydrant Services Novaflex 2161
Novaflex 2161. Rubber Water Removal and Hydrant Services. Premium quality heavy duty hose designed for suction and discharge applications commonly found in water removal and hydrant service on fire trucks. Construction: Tube: SBR Reinforcement: Multiple plies of polyester tire cord with helix Cover: Corrugated black EPDM cover Length: up to 100 ft Temperature Range: -40° to +180°F Hose comes with 6” cuffed ends. Meets or exceeds NFPA #189 & 1901 requirements.

Novaflex 2161. Rubber Water Removal and Hydrant Services. Premium quality heavy duty hose designed for suction and discharge applications commonly found in water removal and hydrant service on fire trucks.

Construction:

Tube: SBR

Reinforcement: Multiple plies of polyester tire cord with helix

Cover: Corrugated black EPDM cover

Length: up to 100 ft

Temperature Range: -40° to +180°F

Hose comes with 6” cuffed ends. Meets or exceeds NFPA #189 & 1901 requirements.

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number Novaflex 2161
Product Name Water Removal & Hydrant Services
Product Form Hose
I.D. 2.000 to 6.000 inch (50.8 to 152 mm)
O.D. 3.040 to 6.580 inch (77.22 to 167 mm)
Weight 2.4 to 7.4 lbs/ft (3.6 to 10.95 g/mm)
Working Pressure 150 to 159 psi (106 to 112 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hydraulic Hoses - H1 SO Code H 5 SO - 5611100571105 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
High Pressure Flexible Hydraulic Hoses - 61203 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details