Novaflex Group Water Suction Hose Novaflex 2152

Description
Novaflex 2152. Rubber Water Suction Hose. This heavy duty water suction hose is designed for use on portable pumps by contractors, quarries and mine sites. Construction: Tube: Black synthetic EPDM rubber Reinforcement: Plies of polyester tire cord with wire helix Cover: Smooth black weather and abrasion resistant rubber Length: 100ft. Temperature Range: -30° to +180°F
Description
Novaflex 2152. Rubber Water Suction Hose. This heavy duty water suction hose is designed for use on portable pumps by contractors, quarries and mine sites. Construction: Tube: Black synthetic EPDM rubber Reinforcement: Plies of polyester tire cord with wire helix Cover: Smooth black weather and abrasion resistant rubber Length: 100ft. Temperature Range: -30° to +180°F

Suppliers

Company
Product
Description
Supplier Links
Water Suction Hose - Novaflex 2152 - Novaflex Group
Richmond Hill, Ontario, Canada
Water Suction Hose
Novaflex 2152
Water Suction Hose Novaflex 2152
Novaflex 2152. Rubber Water Suction Hose. This heavy duty water suction hose is designed for use on portable pumps by contractors, quarries and mine sites. Construction: Tube: Black synthetic EPDM rubber Reinforcement: Plies of polyester tire cord with wire helix Cover: Smooth black weather and abrasion resistant rubber Length: 100ft. Temperature Range: -30° to +180°F

Novaflex 2152. Rubber Water Suction Hose. This heavy duty water suction hose is designed for use on portable pumps by contractors, quarries and mine sites.

Construction:

Tube: Black synthetic EPDM rubber

Reinforcement: Plies of polyester tire cord with wire helix

Cover: Smooth black weather and abrasion resistant rubber

Length: 100ft.

Temperature Range: -30° to +180°F

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number Novaflex 2152
Product Name Water Suction Hose
Product Form Hose
I.D. 0.750 to 12.000 inch (19.05 to 305 mm)
O.D. 1.110 to 12.950 inch (28.19 to 329 mm)
Weight 0.4 to 17.5 lbs/ft (0.5804 to 26.07 g/mm)
Working Pressure 75 to 300 psi (52.78 to 211 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Nylobrade® NSF Listed Braid Reinforced PVC Hose - 1000461 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.313 inch (7.95 mm)
O.D. 0.531 inch (13.49 mm)
View Details
Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details
Microbore Hose Assembly, Test 20 -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hydraulic Hoses - Standard Hoses - H SOU Code H 10 SOU - 5611100572110 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details