Novaflex 2150. Rubber Water Discharge Hose. A lightweight rubber water discharge hose designed for use on portable pumps by contractors and municipalities.
Construction:
Tube: Black synthetic EPDM rubber
Reinforcement: Plies of polyester tire cord
Cover: Smooth black weather and abrasion resistant rubber
Length: 100ft.
Temperature Range: -30° to +180°F
| Novaflex Group | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Novaflex 2150 |
| Product Name | Water Discharge Hose |
| Product Form | Hose |
| I.D. | 1.250 to 12.750 inch (31.75 to 324 mm) |
| O.D. | 1.440 to 13.180 inch (36.58 to 335 mm) |
| Weight | 0.4 to 5.3 lbs/ft (0.5952 to 7.93 g/mm) |
| Working Pressure | 75 to 300 psi (52.78 to 211 m H2O) |