Novaflex 2019. Rubber Coolant Hose. Designed for heavy duty industrial or automotive coolant service. The 3 ply construction hose has a specially blended tube compound designed to resist heat and oil. Meets SAE J20-R1 (3 & 5 ply only).
Construction:
Tube: Black EPDM
Reinforcement: Plies of fabric
Cover: Black EPDM
Length: Available in 50 ft lengths.
Temperature Range: -40°F to +200°F
| Novaflex Group | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Novaflex 2019 |
| Product Name | Coolant Hose |
| Product Form | Hose |
| I.D. | 0.750 to 1.250 inch (19.05 to 31.75 mm) |
| O.D. | 1.310 to 1.810 inch (33.27 to 45.97 mm) |
| Weight | 0.4 to 0.7 lbs/ft (0.6548 to 0.9673 g/mm) |
| Working Pressure | 300 psi (211 m H2O) |