Novaflex Group Potable Water PVC Tubing Novaflex 150

Description
Novaflex Series 150. Potable Water PVC Tubing - Heavy Duty. Clear vinyl FDA PVC tubing for use in sink drains, potable water lines, ice boxes and refrigerators. (Available in a heavy duty version - Series 150 HD) Odorless and tasteless. Not recommended for hot water or below water line. Construction: Tube: Seamless clear PVC tube made with FDA ingredients that are NSF 51 certified to 180F (82C)*, USP Class VI Rated Materials RoHS Compliant, US Government A-A-52047 Type VI Compliant EU: Meets requirements and amendments of Resolution AP(89) for food contact. Temperature Range: +25° to 150°F
Description
Novaflex Series 150. Potable Water PVC Tubing - Heavy Duty. Clear vinyl FDA PVC tubing for use in sink drains, potable water lines, ice boxes and refrigerators. (Available in a heavy duty version - Series 150 HD) Odorless and tasteless. Not recommended for hot water or below water line. Construction: Tube: Seamless clear PVC tube made with FDA ingredients that are NSF 51 certified to 180F (82C)*, USP Class VI Rated Materials RoHS Compliant, US Government A-A-52047 Type VI Compliant EU: Meets requirements and amendments of Resolution AP(89) for food contact. Temperature Range: +25° to 150°F

Suppliers

Company
Product
Description
Supplier Links
Potable Water PVC Tubing - Novaflex 150 - Novaflex Group
Richmond Hill, Ontario, Canada
Potable Water PVC Tubing
Novaflex 150
Potable Water PVC Tubing Novaflex 150
Novaflex Series 150. Potable Water PVC Tubing - Heavy Duty. Clear vinyl FDA PVC tubing for use in sink drains, potable water lines, ice boxes and refrigerators. (Available in a heavy duty version - Series 150 HD) Odorless and tasteless. Not recommended for hot water or below water line. Construction: Tube: Seamless clear PVC tube made with FDA ingredients that are NSF 51 certified to 180F (82C)*, USP Class VI Rated Materials RoHS Compliant, US Government A-A-52047 Type VI Compliant EU: Meets requirements and amendments of Resolution AP(89) for food contact. Temperature Range: +25° to 150°F

Novaflex Series 150. Potable Water PVC Tubing - Heavy Duty. Clear vinyl FDA PVC tubing for use in sink drains, potable water lines, ice boxes and refrigerators. (Available in a heavy duty version - Series 150 HD) Odorless and tasteless. Not recommended for hot water or below water line.

Construction:

Tube: Seamless clear PVC tube made with FDA ingredients that are NSF 51 certified to 180F (82C)*, USP Class VI Rated Materials

RoHS Compliant, US Government A-A-52047 Type VI Compliant EU:

Meets requirements and amendments of Resolution AP(89) for food contact.

Temperature Range: +25° to 150°F

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number Novaflex 150
Product Name Potable Water PVC Tubing
Product Form Hose
I.D. 0.500 to 1.375 inch (12.7 to 34.92 mm)
O.D. 0.875 to 1.750 inch (22.22 to 44.45 mm)
Weight 4.0 to 36.0 lbs/ft (5.95 to 53.57 g/mm)
Minimum Bend Radius 20 to 60 inch (508 to 1524 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EN 853 2SN-04 Double Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose - 2SN0401 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.264 inch (6.7 mm)
O.D. 0.591 inch (15 mm)
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details
Hydraulic Hoses - Standard Hoses - H SOU Code H 1 SOU - 5611100572101 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details