Novaflex Series 132BS. EPDM Engine Heater Hose. General purpose rubber water hose that can be used for such applications as: ice box, sink and shower drain lines, air conditioning circulation, bilge and bait box applications, conveying water up to 190° F.
Construction:
Tube: Black
Cover: Medium oil resistance
Temperature Range: –20° to 190°F
| Novaflex Group | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Novaflex 132 |
| Product Name | EPDM Engine Heater Hose |
| Product Form | Hose |
| I.D. | 0.500 to 1.250 inch (12.7 to 31.75 mm) |
| O.D. | 0.875 to 1.375 inch (22.22 to 34.92 mm) |
| Weight | 0.3 to 0.6 lbs/ft (0.4018 to 0.8185 g/mm) |
| Working Pressure | 150 psi (106 m H2O) |